HP logo

HP 15.6" Standard Purple Sleeve 39,6 cm (15.6") Sleeve case

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151087
Info modified on:
01 Jun 2022, 15:50:06
Warranty:
One year limited
Long product name HP 15.6" Standard Purple Sleeve 39,6 cm (15.6") Sleeve case:

HP 15.6-inch Standard Purple Sleeve

HP 15.6" Standard Purple Sleeve 39,6 cm (15.6") Sleeve case:

Passionate purple, plush padding and faux-fur lining surround and cradle your 39.6cm (15.6") notebook in trendsetting luxury. It's the perfect accessory for every season and all occasions. Dress it up; dress it down. Take it with you everywhere you go.

Features

- This upscale HP sleeve channels your inner supermodel and indulges your savvy fashionista. Rich. Stylish. Confident. Passionate purple sparkles with delight. Plus, bold hardware makes a dramatic statement all its own.
- If your notebook could talk, it would thank you from the bottom of its delicate heart. Thank you for cradling it in sturdy padding, a water-resistant exterior and luxurious faux-fur lining that prevents scratches.

Short summary description HP 15.6" Standard Purple Sleeve 39,6 cm (15.6") Sleeve case:

HP 15.6" Standard Purple Sleeve, Sleeve case, 39,6 cm (15.6"), 310 g

Long summary description HP 15.6" Standard Purple Sleeve 39,6 cm (15.6") Sleeve case:

HP 15.6" Standard Purple Sleeve. Case type: Sleeve case, Maximum screen size: 39,6 cm (15.6"). Weight: 310 g. Surface coloration: Monochromatic

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.