location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-W16 data projector Portable projector 3000 ANSI lumens 3LCD WXGA (1280x800) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-W16 ES
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H493040LA
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141992
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-W16 data projector Portable projector 3000 ANSI lumens 3LCD WXGA (1280x800) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable Portable projector White
  • - 3LCD 3000 ANSI lumens
  • - Lamp 4000 h
  • - WXGA (1280x800) 16:10 5000:1
  • - Screen size compatibility: 838,2 - 8077,2 mm (33 - 318")
  • - Focus: Manual Zoom capability
  • - 3D
  • - AC 277 W
Long product name Epson EB-W16 data projector Portable projector 3000 ANSI lumens 3LCD WXGA (1280x800) 3D White :
The long product name of Epson EB-W16 data projector Portable projector 3000 ANSI lumens 3LCD WXGA (1280x800) 3D White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3LCD, 3,000, WXGA, 1280 x 800, 16:10, 2D/3D
More>>>
Epson EB-W16 data projector Portable projector 3000 ANSI lumens 3LCD WXGA (1280x800) 3D White:
The official description of Epson EB-W16 data projector Portable projector 3000 ANSI lumens 3LCD WXGA (1280x800) 3D White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Epson EB-W161 is Epson's first active 3LCD 3D projector designed to support corporate and higher education users. This portable 3D projector delivers equally high White and Colour Light Output of 3,000 lumens, while Epson’s 3LCD technology faithfully reproduces image colour for bright, vivid images.

The Epson EB-W16 delivers visibly brighter colour content than an equivalent single chip DLP projector, thanks to Epson’s 3LCD technology. Combined with superb colour reproduction, the Epson EB-W16 delivers bright, easy-on-the-eye, high-quality 3D images, while a 5,000:1 contrast ratio provides superb detail for outstanding quality.

With a pair of lightweight, rechargeable Radio Frequency (RF) active shutter 3D glasses2, users can view their content without interference. These industry-standard glasses mean users can keep them for future upgrades, as well as using them with compatible 3D projector and flat panel displays from other manufacturers.

Supporting all HDMI compatible 3D signal formats, the Epson EB-W16 displays side-by- side, top-and-bottom, and frame packed content, providing users with the ability to project the widest range of 3D content available.

Quick to set up, the Epson EB-W16 offers automatic horizontal and vertical keystone correction as well as a screen fit function which automatically resizes the projected image to perfectly fit a framed projection screen. In addition, the slim, lightweight, portable design of the EB-W16, combined with x1.2 zoom, enables users to display 3D content almost anywhere.

Short summary description Epson EB-W16 data projector Portable projector 3000 ANSI lumens 3LCD WXGA (1280x800) 3D White:
This short summary of the Epson EB-W16 data projector Portable projector 3000 ANSI lumens 3LCD WXGA (1280x800) 3D White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-W16, 3000 ANSI lumens, 3LCD, WXGA (1280x800), 5000:1, 16:10, 838,2 - 8077,2 mm (33 - 318")

Long summary description Epson EB-W16 data projector Portable projector 3000 ANSI lumens 3LCD WXGA (1280x800) 3D White:
This is an auto-generated long summary of Epson EB-W16 data projector Portable projector 3000 ANSI lumens 3LCD WXGA (1280x800) 3D White based on the first three specs of the first five spec groups.

Epson EB-W16. Projector brightness: 3000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 5000 h. Focus: Manual, Focal length range: 16.9 - 20.28 mm, Aperture range (F-F): 1,58 - 1,72. Supported 3D formats: Side by side, Top and bottom, Frame packing, Video colour modes: Blackboard, Dynamic, Photo, Presentation, Sports, sRGB, Theatre, Whiteboard. Serial interface type: RS-232

Projector
Supported aspect ratios
16:10
Screen size compatibility *
838,2 - 8077,2 mm (33 - 318")
Projection distance (wide)
0,9 - 9 m
Projection distance (tele)
1,1 - 10,8 m
Projector brightness *
3000 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
5000:1
Native aspect ratio *
16:10
Keystone correction, horizontal
20°
Keystone correction, vertical
30°
White light output
3,000 ANSI lumens
Colour light output
3,000 ANSI lumens
Light source
Light source type *
Lamp
Service life of light source *
4000 h
Service life of light source (economic mode)
5000 h
Lamp type
E-TORL
Lamp power
200 W
Lens system
Focus *
Manual
Focal length range
16.9 - 20.28 mm
Aperture range (F-F)
1,58 - 1,72
Zoom capability
Yes
Zoom type
Manual
Zoom ratio
1.2:1
Offset
10%
Video
Full HD *
Yes
3D *
Yes
Supported 3D formats
Side by side, Top and bottom, Frame packing
Video colour modes
Blackboard, Dynamic, Photo, Presentation, Sports, sRGB, Theatre, Whiteboard
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
2
Audio (L/R) in *
1
Serial interface type *
RS-232
AUX in
Yes
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
1
Composite video in *
1
DVI port *
No
Network
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
29 dB
Noise level *
36 dB
Country of origin
China
Multimedia
Built-in speaker(s) *
No
Design
Market positioning *
Portable
Product type *
Portable projector
Product colour *
White
Placement
Ceiling
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
277 W
Power consumption (standby) *
0,4 W
Power consumption (economy mode)
230 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
325 mm
Depth
243 mm
Height
79 mm
Weight *
2,7 kg
Package width
325 mm
Package depth
412 mm
Package height
238 mm
Package weight
5,1 kg
Packaging content
Handheld remote control *
Yes
Carrying case
Yes
Manual
Yes
AC adapter included
Yes
Technical details
HD type
HD
Relative humidity
20 - 80%
Logistics data
Quantity per pack
1 pc(s)
Other features
Aspect ratio
16:10
RS-232 ports
1