location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR 54Mbps Wireless USB 2.0 Adapter 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
54Mbps Wireless USB 2.0 Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WG111EE
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 227698
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR 54Mbps Wireless USB 2.0 Adapter 54 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - USB
  • - 54 Mbit/s
Warranty: 2 year
Long product name NETGEAR 54Mbps Wireless USB 2.0 Adapter 54 Mbit/s :
The long product name of NETGEAR 54Mbps Wireless USB 2.0 Adapter 54 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Adapter 54Mbps Wless USB 2.0
More>>>
NETGEAR 54Mbps Wireless USB 2.0 Adapter 54 Mbit/s:
The official description of NETGEAR 54Mbps Wireless USB 2.0 Adapter 54 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

54 Mbps standard 802.11g wireless Internet access – 5x the speed of 802.11b
USB 2.0 powered -- up to 40x faster than USB 1.1
New antenna technology allows wireless access at ranges greater than ever before
Easy setup via Smart Wizard™ Install Assistant
Works with all standard 802.11g and 802.11b wireless routers and access points
Compact, pocket-sized design

Short summary description NETGEAR 54Mbps Wireless USB 2.0 Adapter 54 Mbit/s:
This short summary of the NETGEAR 54Mbps Wireless USB 2.0 Adapter 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR 54Mbps Wireless USB 2.0 Adapter, Wireless, USB, 54 Mbit/s

Long summary description NETGEAR 54Mbps Wireless USB 2.0 Adapter 54 Mbit/s:
This is an auto-generated long summary of NETGEAR 54Mbps Wireless USB 2.0 Adapter 54 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR 54Mbps Wireless USB 2.0 Adapter. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 54 Mbit/s

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Network
Maximum data transfer rate *
54 Mbit/s
Ethernet LAN
No
Full duplex
Yes
Design
Internal *
No
Antenna design
Internal
Certification
FCC Part 15 class B
System requirements
Minimum storage drive space
2 MB
System requirements
Compatible operating systems
Windows 98SE, ME, 2000, XP
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
32 g
Other features
I/O ports
USB
Dimensions (WxDxH)
94,5 x 30,2 x 15,2 mm
Line-out
No
Networking features
802.11b&802.11g
Brand Image Product code Product Stock Price from
NETGEAR WG311 54 Mbit/s NETGEAR WG311 54 Mbit/s
(show image)
WG311EE WG311 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com Secure Fiber NIC, Low Profile 100 Mbit/s
(show image)
3CR990B-FXLP-97 Secure Fiber NIC, Low Profile 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!WLAN USB Stick 125 Mbit/s AVM FRITZ!WLAN USB Stick 125 Mbit/s
(show image)
20002325 FRITZ!WLAN USB Stick 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WG311 54 Mbit/s NETGEAR WG311 54 Mbit/s
(show image)
WG311FS WG311 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR 54 Mbps Wireless Ethernet Bridge 54 Mbit/s NETGEAR 54 Mbps Wireless Ethernet Bridge 54 Mbit/s
(show image)
WGE101FS 54 Mbps Wireless Ethernet Bridge 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WG511T 108Mbps Wless PCCard Internal 108 Mbit/s NETGEAR WG511T 108Mbps Wless PCCard Internal 108 Mbit/s
(show image)
WG511TFS WG511T 108Mbps Wless PCCard 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com Secure Fiber NIC 100 Mbit/s
(show image)
3CR990B-FX-97 Secure Fiber NIC 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WG311 54 Mbit/s NETGEAR WG311 54 Mbit/s
(show image)
WG311GE WG311 0.00
(excl. VAT)
0 (incl. VAT)