location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon FC FC100 Analog copier 4 cpm A4 (210 x 297 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FC100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8461A024BB
Category:
Copy all your documents fast and easy with one of these copiers!
Copiers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87887
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon FC FC100 Analog copier 4 cpm A4 (210 x 297 mm) :
The long product name of Canon FC FC100 Analog copier 4 cpm A4 (210 x 297 mm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FC100
More>>>
Canon FC FC100 Analog copier 4 cpm A4 (210 x 297 mm):
The official description of Canon FC FC100 Analog copier 4 cpm A4 (210 x 297 mm) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Over 10 million personal copiers sold
Thanks to their excellent copy quality and ease of use – just plug in and enjoy effortless copying – Canon personal copiers are by far the most popular choice. Now the FC100 brings you efficient and affordable copying, for either office or personal use.

Convenient All-in-One cartridge
You can rely on consistently clean, clear and sharp copies. Canon’s unique All-in-One cartridge includes the core copying elements (toner, drum, cleaner unit) making your copier virtually maintenance-free. Simply switch cartridges – without any mess – and your copier is almost as good as new.

No warm-up time, auto switch-off
There’s no warm-up time, so no waiting for copies. Plus, when you’re not using your copier, auto switch-off reduces power consumption and therefore saves you money.

Copies on OHP, coloured paper and postcards
You can copy on OHP film, coloured paper, postcard sizes and, of course, plain paper. Giving you genuine copying versatility, whatever your requirements.

Stylish, compact design
This copier is stylish in any surroundings and suitable for the smallest space in your office or home. Plus a convenient carrying handle ensures easy portability.

Short summary description Canon FC FC100 Analog copier 4 cpm A4 (210 x 297 mm):
This short summary of the Canon FC FC100 Analog copier 4 cpm A4 (210 x 297 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

Canon FC FC100, 4 cpm, A4 (210 x 297 mm), 22 s, Laser, AC 220-240V (±10%), 50Hz (±2 Hz), 600 W

Long summary description Canon FC FC100 Analog copier 4 cpm A4 (210 x 297 mm):
This is an auto-generated long summary of Canon FC FC100 Analog copier 4 cpm A4 (210 x 297 mm) based on the first three specs of the first five spec groups.

Canon FC FC100. Maximum copy speed: 4 cpm. Maximum print size: A4 (210 x 297 mm). Time to first page (black, normal): 22 s. Print technology: Laser. Power requirements: AC 220-240V (±10%), 50Hz (±2 Hz), Power consumption (typical): 600 W, Power consumption (standby): 1,4 W

Copying
Maximum copy speed *
4 cpm
Colour
Colour *
No
Media formats
Standard media sizes
A4, A5, A6
Maximum print size *
A4 (210 x 297 mm)
Printing
Time to first page (black, normal)
22 s
Print technology
Print technology *
Laser
Memory
Internal memory *
No
Power
Power requirements
AC 220-240V (±10%), 50Hz (±2 Hz)
Power consumption (typical)
600 W
Power
Power consumption (standby)
1,4 W
Operational conditions
Operating relative humidity (H-H)
25 - 75%
Operating temperature (T-T)
15 - 27 °C
Weight & dimensions
Weight
8,5 kg
Media types
Labels
Yes
Transparencies
Yes
Other features
Dimensions (WxDxH)
359 x 439 x 115 mm
Media weight
Recommended media weight
50 - 128 g/m²
Technical details
Type *
Analog copier
Sustainability certificates
ENERGY STAR
Brand Image Product code Product Stock Price from
Canon FC FC120 Analog copier 4 cpm A4 (210 x 297 mm) Canon FC FC120 Analog copier 4 cpm A4 (210 x 297 mm)
(show image)
8461A027BB FC120 0.00
(excl. VAT)
0 (incl. VAT)