location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF4340d Laser A4 1200 x 600 DPI 22 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF4340d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2711B004 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88538
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon i-SENSYS MF4340d Laser A4 1200 x 600 DPI 22 ppm :
The long product name of Canon i-SENSYS MF4340d Laser A4 1200 x 600 DPI 22 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

i-SENSYS MF4340d
More>>>
Canon i-SENSYS MF4340d Laser A4 1200 x 600 DPI 22 ppm:
The official description of Canon i-SENSYS MF4340d Laser A4 1200 x 600 DPI 22 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact, complete and convenient laser All-in-One

All-in-One functionality
This compact multifunctional provides full print, fax, copy and colour scan functionality in a space-saving unit. Easy to use and maintain, it maximises efficiency and minimises your investment costs.

Fast, professional output
Speed up your workflow with productive printing and copying at a fast 22 ppm/cpm. An enhanced print resolution of up to 1200 x 600 dpi delivers professional laser output for all your work, with sharp text and fine graphics.

Time and energy-saving efficiency
There’s no waiting or wasting time thanks to Quick First-Print technologies. With instant warm-up, the machine springs into action the moment you need it. This economical unit uses only 3 watts in sleep mode, ensuring energy efficiency.

Auto double-sided printing
Save paper, cut costs and produce professional documents with convenient automatic double-sided printing. Reduced paper usage also helps protect the environment.

Superb colour scanning
Scan colour documents and photos easily - with up to 9600 x 9600 dpi resolution - and save in diverse file formats. Scan directly to PDF to speed up your workflow and create convenient, searchable PDFs. Bundled OCR (Optical Character Recognition) software converts printed text into editable electronic documents, without the hassle of retyping.

Fast faxing
Fax documents fast and efficiently thanks to the Super G3 fax modem. The 256-page fax memory stores faxes safely if paper or toner runs out. Our Ultra High Quality technology ensures that even the finest details are clearly transmitted when sending documents.

All-in-One cartridge
The All-in-One cartridge ensures maintenance-free operation and continuous high quality output. Simply replace the compact cartridge - containing toner, drum and cleaning units - with an Authentic Canon Laser Cartridge and your multifunctional is as good as new.

Short summary description Canon i-SENSYS MF4340d Laser A4 1200 x 600 DPI 22 ppm:
This short summary of the Canon i-SENSYS MF4340d Laser A4 1200 x 600 DPI 22 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS MF4340d, Laser, 1200 x 600 DPI, Mono copying, Colour scanning, Mono faxing, A4

Long summary description Canon i-SENSYS MF4340d Laser A4 1200 x 600 DPI 22 ppm:
This is an auto-generated long summary of Canon i-SENSYS MF4340d Laser A4 1200 x 600 DPI 22 ppm based on the first three specs of the first five spec groups.

Canon i-SENSYS MF4340d. Print technology: Laser, Maximum resolution: 1200 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Duplex printing *
Yes
Maximum resolution *
1200 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Warm-up time
10 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
22 cpm
Time to first copy (black, normal)
9 s
Maximum number of copies
99 copies
Scanning
Scanning *
Colour scanning
Scanner type *
Flatbed scanner
Input colour depth
24 bit
Greyscale levels
256
Fax
Faxing *
Mono faxing
Modem speed
33,6 Kbit/s
Fax memory
256 MB
Fax speed dialing (max numbers)
107
Fax speed (A4)
3 sec/page
Features
Maximum duty cycle *
10000 pages per month
Digital sender
No
Page description languages
UFRII-LT
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
Paper handling
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive
Envelopes sizes
DL
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Performance
Internal memory *
32 MB
Sound pressure level (printing)
63,5 dB
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
650 W
Power consumption (standby)
9 W
Power consumption (off)
3 W
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 30 °C
Weight & dimensions
Weight
11,9 kg
Packaging content
Bundled software
Omni Page SE, Presto! Page Manager
Other features
Dimensions (WxDxH)
390 x 432 x 303 mm
Power requirements
AC 220 - 240V (±10%), 50/60Hz (±2 Hz)
Print technology resolution
600 x 600 DPI
Image scaling/enlargement range
50 - 200%
Compatible operating systems
Windows 2000/XP/Vista, Mac OS X 10.2.8-10.5.x, Linux
Supported media weight(s)
64/163
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Scan, No
Brand Image Product code Product Stock Price from
Canon imageCLASS MF4350d Laser 1200 x 600 DPI 23 ppm Canon imageCLASS MF4350d Laser 1200 x 600 DPI 23 ppm
(show image)
MF4350D MF4350d 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4380dn Laser A4 1200 x 600 DPI 22 ppm Canon i-SENSYS MF4380dn Laser A4 1200 x 600 DPI 22 ppm
(show image)
MF4380DN MF4380dn 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4660PL Laser A4 600 x 1200 DPI 20 ppm Canon i-SENSYS MF4660PL Laser A4 600 x 1200 DPI 20 ppm
(show image)
1827B023 MF4660PL 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4690PL Laser A4 600 x 1200 DPI 20 ppm Canon i-SENSYS MF4690PL Laser A4 600 x 1200 DPI 20 ppm
(show image)
1827B017 MF4690PL 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)