location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HTC Touch HD handheld mobile computer 9,65 cm (3.8") 480 x 800 pixels 148 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HTC Check ‘HTC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Touch HD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99HHC021-00
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘HTC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HTC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46934
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HTC Touch HD handheld mobile computer 9,65 cm (3.8") 480 x 800 pixels 148 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 9,65 cm (3.8") 480 x 800 pixels
  • - 0,512 GB
  • - 0,528 GHz
  • - GPS (satellite)
  • - Bluetooth
  • - Built-in camera 5 MP
  • - Built-in microphone Phone function
  • - Lithium Polymer (LiPo) 1350 mAh
  • - Black
Long product name HTC Touch HD handheld mobile computer 9,65 cm (3.8") 480 x 800 pixels 148 g Black :
The long product name of HTC Touch HD handheld mobile computer 9,65 cm (3.8") 480 x 800 pixels 148 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Touch HD - Qualcomm® MSM 7201A™ 528 MHz, ROM: 512 MB, 3.8-inch TFT-LCD, HTC TouchFLO™ 3D, GPS, Bluetooth® 2.0, 5 megapixel camera, Windows Mobile® 6.1 Professional
More>>>
Short summary description HTC Touch HD handheld mobile computer 9,65 cm (3.8") 480 x 800 pixels 148 g Black:
This short summary of the HTC Touch HD handheld mobile computer 9,65 cm (3.8") 480 x 800 pixels 148 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

HTC Touch HD, 9,65 cm (3.8"), 480 x 800 pixels, TFT, 0,512 GB, 0,288 GB, 0,528 GHz

Long summary description HTC Touch HD handheld mobile computer 9,65 cm (3.8") 480 x 800 pixels 148 g Black:
This is an auto-generated long summary of HTC Touch HD handheld mobile computer 9,65 cm (3.8") 480 x 800 pixels 148 g Black based on the first three specs of the first five spec groups.

HTC Touch HD. Display diagonal: 9,65 cm (3.8"), Display resolution: 480 x 800 pixels. Internal memory: 0,512 GB, Flash memory: 0,288 GB. Processor frequency: 0,528 GHz

Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 17:31:08
Uk has collected 122 expert reviews for HTC Touch HD handheld mobile computer 9.65 cm (3.8") 480 x 800 pixels 148 g Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
electricpig.co.uk
Updated:
2013-08-05 17:30:59
Mmm. The HTC Touch HD is a pretty stylish phone, if a little bit pokey, but anyone expecting the high quality associated with, well, HD, will be greatly disappointed.Yes, the HTC Touch HD is highly specced and extremely powerful, delivering music video...
Good It's packed with an inordinate amount of features...
Bad which is ruined by the fact that it's using Windows Mobile...
Bottom line The HTC Touch HD, like George Bush as president, is extremely powerful, just really, really annoying.Mmm. The HTC Touch HD is a pretty stylish phone, if a little bit pokey, but anyone expecting the high quality associated with, well, HD, will be greatl...
60%
businesscomputingworld.co.uk
Updated:
2013-08-05 17:30:59
HTC rolls out more phones per year than we have hot dinners. Always pampering us with nothing but the latest in mobile communication technology, HTC products unfortunately tend to be bit on the ugly side. The company’s latest, however, bucks the tren...
0%
letsgomobile.org/en
Updated:
2013-08-05 17:30:59
T ouchscreens come in a wide array of types and sizes. Naturally, they all serve the same purpose; to operate a mobile phone without using buttons and keys. Yet it is striking to see how they all have a different operation. The main difference is found...
Bottom line T he HTC Touch HD has a beautiful design and a large and clear screen. The Windows Mobile software makes it easy to synchronize this handset and ensures it is widely applicable. Yet, the Windows Mobile software seems slightly outdated, even with the...
73%
wired.co.uk
Updated:
2013-08-05 17:30:59
The iPhone looms large over any smartphone review, so let's get the comparisons out of the way first. The HD's screen is bigger and sharper than the iPhone's, but a little less responsive. It's heavier, but not by much, and feels slightly chunkier, but...
80%
itreviews.com
Updated:
2013-08-05 17:31:00
If your pockets can cope and you like multimedia on the move then the Touch HD is an alluring prospect. It is probably the best multimedia-friendly Windows Mobile device currently available. HTC - Touch HD price Buy HTC Touch HD securely online at a b...
0%
pcauthority.com.au
Updated:
2013-08-05 17:31:00
A glance at the specs doesn’t do the Touch HD any favours: it has an identical core to the HTC Touch Pro, including the 528MHz Qualcomm processor, 288MB of RAM and 512MB ROM. Even the range of features is the same – HSDPA, Wi-Fi, FM radio, assisted GPS...
Bottom line Sumptuous design, a fantastic screen and a high-quality feel. Not as easy to use as an iPhone, but far more powerful...
83%
smh.com.au
Updated:
2013-08-05 17:31:00
HTC specialises in smartphones based on the Windows Mobile system. This is designed around stylus-based navigation but HTC developed TouchFlo 3D - a finger-friendly way of prodding the main features. It was sluggish on HTCs Touch Diamond but spe...
50%
goodgearguide.com.au
Updated:
2013-08-05 17:31:00
Boasting a screen larger than the iPhone 3Gs, HTCs Touch HD is attempting to steal the limelight from Apples handset. Although the screen isnt full high definition, it is one of the best on the market. Combined with HTCs TouchFLO 3D interface, the Touch HD is one of HTCs best efforts yet. The Touch HD offers a sleek and stylish design, but obviously the main attraction here is the display. At a massive 3.8in and with a resolution of 480x800, this is among the best mobile phone displays we...
Good Display, design, HSDPA capable, 3.5mm headphone jack, TouchFLO 3D interface...
Bad Still need the stylus for some functions, typing with fingers takes some time to grasp, entire package is expensive, no included navigation software...
Bottom line The Touch HD is one of HTC’s best efforts yet — its superb display in particular looks outstanding. Unfortunately, it’s still not perfect and you’ll pay through the nose for its features...
75%
channelnews.com.au
Updated:
2013-08-05 17:31:00
The new Touch HD from HTC will change the way you look at videos, documents, and websites thanks to its large screen. You can give this phone a go if you hate looking at small screens and want an easy-to-use smartphone, although be prepared to shell ou...
Good Large screen; Big icons; Responsive TouchFlo 3D; Telstra launch icons; 3.5mm audio jack; Good browser; Connectivity; Battery life; Comes with 8GB card...
Bad Spreadsheets and word documents cannot be shifted to landscape; Very expensive...
Bottom line Big is beautiful with HTC Touch HD...
90%
smarthouse.com.au
Updated:
2013-08-05 17:31:00
The new Touch HD from HTC will change the way you look at videos, documents, and websites thanks to its large screen. You can give this phone a go if you hate looking at small screens and want an easy-to-use smartphone, although be prepared to shell o...
90%
igizmo.co.uk
Updated:
2013-08-05 17:31:00
Can a high-res screen make all the difference on a mobile? Great screen / Design / Powerful Occasional glimpses of Windows Mobile It’s difficult to like Windows Mobile-based phones. Despite having huge power behind the scenes, the interface is fiddly t...
Good Great screen, Design, Powerful...
Bad Occasional glimpses of Windows Mobile...
100%
Zdnet.com.au
Updated:
2013-08-05 17:31:00
The Touch HD is a fantastic phone, if you can afford one. It out-performs every HTC phone previously and looks fantastic doing it. DesignConsidering the announcement of the Palm Pre and the leaked images of the HTC road map, 2009 looks like the year ev...
Good Beautiful, large display, Excellent performance, Good battery life, 3.5mm headphone socket, microSD expansion with 8GB card...
Bad Some instances of lag, No free navigation software, Its one of the most expensive smartphones available...
Bottom line The Touch HD is a fantastic phone, if you can afford one. It out-performs every HTC phone previously and looks fantastic doing it.
88%
digitalversus.com
Updated:
2013-08-05 17:31:03
Considered a close competitor to Apple’s iPhone 3G, the Touch HD, from the Taiwanese company HTC arrived at the end of last year. It boasts an excellent display, all the connectivity (3G, Wi-Fi, Bluetooth), multimedia features and capabilities that sur...
Good fast interface, sleek an stylish design, good software skin running on top of WM, big and vivid screen, builtin 3.5mm audio jack/ webbrowsing...
Bad camera and video shooting, little memory for a multimedia device, no consumer app download platform, virtual keyboard, only one speaker...
100%
gadgetshow.channel5.com
Updated:
2013-08-05 17:31:03
The HTC Touch HD delivers music videos, films, streaming and internet browsing on a 3.8-inch WVGA screen, using the touch-sensitive TouchFLO 3D system. There’s HSDPA for ultra-fast web-surfing, a five-megapixel camera and a 3.5mm audio jack. It measure...
Good Its display has two and a half times as many pixels as the iPhone, its camera has two and half times as many megapixels and even its HSDPA is twice as fast (well, probably not in real life) – HTC is really gunning for Apple with the Touch HD. Natura...
Bad That’s right, I said Windows Mobile. Behind HTC’s swanky, supermodel-smug TouchFLO 3D interface lurks a gang of pizza-eating geeks forcing you through thousands of miniscule menu options and then stealing all your memory. Put it this way &ndas...
Bottom line It’s one of the most powerful, highly specced smartphones out there, but why should you invest in a Touch HD when HTC isn’t? A great choice for Windows Mobile road warriors, mind.Best offers for the HTC Touch HDeBay.co.uk £54.50 Amazon Ma...
60%
gadgetguy.com.au
Updated:
2013-08-05 17:31:03
The Touch HD is HTCs big hope in the touchscreen war against the Apple iPhone 3G. The phone is expected in Australia in early 2009, and GadgetGuy will have a review of this new phone very soon.In the meantime, heres some of the Touch HDs main featu...
0%
3g.co.uk
Updated:
2013-08-05 17:31:03
There is so much going on with the HTC Touch HD that it could warrant a five-page review. However, while it is a powerful handset, it is not without faults. The touch-screen experience is still not seamless and with T-Mobile’s G1 rivalling the iPhone...
80%
zdnet.co.uk
Updated:
2013-08-05 17:31:03
Although the Touch HDs 3.8in. display makes it big and difficult to pocket, it also makes data-rich activities like web browsing much more rewarding than they are on smaller devices.
Good Superb 3.8in. screen, HSDPA, WiFi, GPS and Bluetooth, Plenty of memory, 5megapixel camera...
Bad Too large for some pockets, Main camera lacks flash and image quality is lacklustre...
Bottom line Although the Touch HDs 3.8in. display makes it big and difficult to pocket, it also makes data-rich activities like web browsing much more rewarding than they are on smaller devices...
80%
itpro.co.uk
Updated:
2013-08-05 17:31:04
The Touch HD has a fantastic display, OK battery life and no shortage of built-in software features. It’s pretty good as a telephone as well. Our only gripe, and it is a big one, is that yet again this is a phone that is let down by Microsoft’s lacklus...
67%
pcadvisor.co.uk
Updated:
2013-08-05 17:31:04
The HTC Touch HD more closely matches up to the Apple iPhone 3G than other HTC smartphones because of its huge 3.8in screen, one of the biggest available on a smartphone, which has more responsive touch capabilities than the HTC Touch Diamond or Touc...
Bottom line We were impressed by the HTC Touch HD, a smart, stylish smartphone with a screen large and responsibe enough to make iPhone lovers envious. Dan Nystedt Lowest online price: ££548.54 Buy it now: click here...
80%
expertreviews.co.uk
Updated:
2013-08-05 17:31:04
The HD is the latest handset in HTCs Touch range, the last one we saw being the Cruise. The Touch HD has a larger 3.8in screen, a higher-resolution camera and more storage than the Cruise. However, it lacks the miniature trackball that made the Cru...
40%
tracyandmatt.co.uk
Updated:
2013-08-05 17:31:06
HTC, the worlds leader in Windows Mobile devices, have been churning the handsets out recently and as far as a self branded Windows Mobile device goes the Touch HD has to be the flagship of the company just now.It seems so long ago now that we reported...
Bottom line I aint gonna lie folks, I want one to keep (someone offer me one please)! This is a gift for Dad at Christmas or your typical "look how flash I am" users. There are a few minus points but no where near enough for me to not like it any any way, shape or...
0%
theregister.co.uk
Updated:
2013-08-05 17:31:06
It’s horses for courses. So where is the device that can beat it at its own game - in other words, its great screen and multimedia capabilities? HTC has consistently come close, but with the Touch HD, has it finally nailed its rival? HTCs Touch HD:...
Bottom line It’s a similar size and shape to the iPhone and its screen looks glorious, but the Touch HD is misnamed – this is simply a better and bigger smartphone screen than you’ll find elsewhere. Its an HTC touch-screen you can use one-handed, an...
90%
mobilecomputermag.co.uk
Updated:
2013-08-05 17:31:06
HTC has been plugging away with its own-brand Windows Mobile smartphones for a couple of years now, and its steady stream of new handsets has been pretty impressive, by and large. And “large” is certainly an adjective that can be applied to its latest...
Good Huge, hi-res screen; TouchFLO 3D keeps Windows Mobile out of sight (mostly); excellent spec.
Bad Crying out for a capacitive touch-screen; steep unlocked price.
Bottom line The Touch HD is a stylish Windows Mobile smartphone with a big, beautiful display, but its let down by its old touch-screen technology...
83%
techradar.com
Updated:
2013-08-05 17:31:06
HTC has been circling the Apple iPhones lonely campfire for some time now, bringing out worthy alternatives that could rival and beat the Jesus phone in some categories, but not in others. Chief among the iPhones advantages has been Apples mighty an...
Good Huge touchscreen, Windows Mobile 6.1 with TouchFLO 3D, A-GPS satellite navigation technology, 5-megapixel camera, HSDPA, Wi-Fi, MicroSD card support, 3.5mm headphone jack...
Bad Small onboard memory, Camera could still be better...
90%
alphr.com
Updated:
2013-08-05 17:31:06
HTC clearly believes in making the most of what it's got. Its brand new Touch HD has a near identical core specification to both of its previous offerings - the Touch Diamond and Touch Pro, and initially we weren't too excited. The processor is the sam...
Bottom line Sumptuous design, a fantastic screen and a high-quality feel. Not as easy to use as an iPhone, but far more powerful...
100%
pz10.com
Updated:
2013-08-05 17:31:08
The Touch HD is storming the WinMo stage to leave a footprint the size of half the HTC portfolio. Not so long ago we saw Windows Mobile changing for the better thanks to the TouchFLO 3D, The latest flagship gets things even hotter with a multimedia twi...
Bottom line The HTC Touch HD is guaranteed to change the way people think of Windows Mobile. It is a bold and confident step, taking full advantage of all the hardware and software strengths and a worthy effort of addressing the weaknesses.There are still quite a...
0%
coolsmartphone.com
Updated:
2014-03-09 01:25:15
So, the HTC Touch HD then. Now, before I start therell be many sites comparing this device with the iPhone. Youll see many "iPhone Killer" headlines and, Whilst many may scoff at this, there are some decent reasons for it. Its got pretty much the s...
0%
stuff.tv
Updated:
2014-03-09 01:25:15
Here’s a poser for you. If HTC can give the touch moves as fluid as the , why can’t it replicate them on its own Touch brigade?They may be classy and stylish smarties, but the likes of the Touch Dual, and have traditionally suffered from...
Good Excellent build quality. Awesome 3.8in display. Perfectly geared for web browsing and navigation. Integrated 3.5mm headphone jack...
Bad Touch performance still erratic. 5MP camera not the sharpest. Video capture resolution too juddery...
Bottom line A widescreen smartphone giant but the touch performance is still off the pace...
80%
Mobile88.com
Updated:
2016-11-26 23:52:29
WHAT A VIEW: The Touch HD has a spectacularly widescreen and the resolution is simply incredible. Let me start off by saying I am not a big fan of smartphones and the Windows Mobile operating system was never my first choice. Given this, naturally I...
Good Excellent speakers; good camera; amazing widescreen display.
Bad Slight lag; no flash; SMS menu ­disappointing; pricey.
Bottom line I think this phone will be great for people who are fans of Windows Mobile and the resistive touch technology. I can’t say that I will be running to the store to get it but it does have its charm. Those looking for a practical smartphone may want a...
0%
Brand Image Product code Product Stock Price from
HTC

HTC Touch HD, NL handheld mobile computer 9,65 cm (3.8") 480 x 800 pixels 148 g Black
(show image)
99HHC026-00 Touch HD, NL 0.00
(excl. VAT)
0 (incl. VAT)
HTC

HTC Touch HD, EN handheld mobile computer 9,65 cm (3.8") 480 x 800 pixels 146,4 g Black
(show image)
99HHC013-00 Touch HD, EN 0.00
(excl. VAT)
0 (incl. VAT)