location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-5270DN laser printer 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-5270DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-5270DN show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126807
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother HL-5270DN laser printer 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 28 ppm
  • - Duplex printing
  • - LCD
  • - Total input capacity: 250 sheets Total output capacity: 100 sheets
  • - Internal memory: 32 MB 266 MHz
Warranty: One year on-site (upon registration)
Long product name Brother HL-5270DN laser printer 1200 x 1200 DPI A4 :
The long product name of Brother HL-5270DN laser printer 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HL-5270DN Network Ready Mono Laser Printer with Automatic Duplex Printing
More>>>
Brother HL-5270DN laser printer 1200 x 1200 DPI A4:
The official description of Brother HL-5270DN laser printer 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features
-Up to 28ppm monochrome printing speed.
-First print in under 8.5 seconds.
-Up to 1200 x 1200dpi print resolution.
-Hi-speed USB and Parallel connection.

Description
If your office needs a network printer that’s big on features but compact in size, the Brother HL-5270DN provides the perfect solution. It features automatic duplex printing as standard with a high quality print resolution.

Short summary description Brother HL-5270DN laser printer 1200 x 1200 DPI A4:
This short summary of the Brother HL-5270DN laser printer 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-5270DN, Laser, 1200 x 1200 DPI, A4, 28 ppm, Duplex printing, Network ready

Long summary description Brother HL-5270DN laser printer 1200 x 1200 DPI A4:
This is an auto-generated long summary of Brother HL-5270DN laser printer 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Brother HL-5270DN. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 28 ppm, Duplex printing. Display: LCD. Network ready

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Time to first page (black, normal)
8,5 s
N-up printing
2, 4, 9, 16, 25
Economical printing
Yes
Features
Number of print cartridges *
1
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Paper handling
Non-ISO print media sizes
Letter
Network
Network ready
Yes
Supported network protocols (IPv4)
IPv4, IPv6
Performance
Internal memory *
32 MB
Maximum internal memory
544 MB
Processor frequency
266 MHz
Design
Display
LCD
Power
Power consumption (standby)
80 W
Power consumption (PowerSave)
9 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
9,8 kg
Dimensions (WxDxH)
393 x 384 x 259 mm
Other features
Mac compatibility
Yes
Networking features
Ethernet 10/100Base-TX
Power consumption (active)
610 W
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:41:45
Uk has collected 3 expert reviews for Brother HL-5270DN laser printer 1200 x 1200 DPI A4 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
apcmag.com
Updated:
2014-11-28 03:14:13
The duplexer is a welcome inclusion in these waste-sensitive times.The silver and grey finish fits in with PCs from the two big vendors. It wasn't appropriate to torture-test the review sample to see if it could withstand rough handling, but the case...
Good Carbon copy can print in triplicate...
Bad Memory may need upgrading...
70%
Country Distributor
United Kingdom 1 distributor(s)