location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio SP C821DN Colour 1200 x 1200 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aficio SP C821DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
980680 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34889
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh Aficio SP C821DN Colour 1200 x 1200 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 1200 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A3 50 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 200000 pages per month
  • - Total number of input trays: 3 Total input capacity: 1100 sheets Total output capacity: 500 sheets
  • - Internal memory: 512 MB Built-in processor 1000 MHz
Long product name Ricoh Aficio SP C821DN Colour 1200 x 1200 DPI A3 :
The long product name of Ricoh Aficio SP C821DN Colour 1200 x 1200 DPI A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Aficio SP C821DN - 50 ppm, 512 MB + 80 GB HDD, Intel Celeron-M 1.0 GHz, USB 2.0, Ethernet 10 base-T/100 base-TX, 97 kg
More>>>
Ricoh Aficio SP C821DN Colour 1200 x 1200 DPI A3:
The official description of Ricoh Aficio SP C821DN Colour 1200 x 1200 DPI A3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Shorter turnaround times and greater cost-efficiency: these are the print demands you face every day. The Aficio™SP C820DN/SP C821DN A3 colour laser printers make sure that those requests are fulfilled, and indeed exceeded. Their superior productivity, image quality and media handling make them ideal helpmeets in large offices.

- Outstanding productivity: 40/50 ppm
- Professional image quality
- Durable, reliable engines
- Superior paper handling
- Optional jogger and mailbox.

Short summary description Ricoh Aficio SP C821DN Colour 1200 x 1200 DPI A3:
This short summary of the Ricoh Aficio SP C821DN Colour 1200 x 1200 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Aficio SP C821DN, Laser, Colour, 1200 x 1200 DPI, A3, 50 ppm, Duplex printing

Long summary description Ricoh Aficio SP C821DN Colour 1200 x 1200 DPI A3:
This is an auto-generated long summary of Ricoh Aficio SP C821DN Colour 1200 x 1200 DPI A3 based on the first three specs of the first five spec groups.

Ricoh Aficio SP C821DN. Print technology: Laser, Colour. Maximum duty cycle: 200000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 50 ppm, Duplex printing. Display: LCD. Network ready. Product colour: White

Printing
Print speed (colour, normal quality, A4/US Letter)
50 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
50 ppm
Warm-up time
48 s
Time to first page (black, normal)
8 s
Time to first page (colour, normal)
9 s
Secure printing
Yes
Features
Maximum duty cycle *
200000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages *
PCL 5c, PCL 6, PostScript 3, RPCS
Input & output capacity
Total number of input trays *
3
Total input capacity *
1100 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
3200 sheets
Maximum output capacity
4000 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Bond paper, Card stock, Coated paper, Plain paper, Pre-printed, Recycled paper
Multi-purpose tray media types
Envelopes, Labels, Letterhead, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
Paper tray media weight
60 - 256 g/m²
Multi-Purpose Tray media weight
60 - 256 g/m²
Auto Document Feeder (ADF) media weight
60 - 169 g/m²
Ports & interfaces
Standard interfaces
Bluetooth, Ethernet, USB 1.1, USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
Yes
Network
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP, SMB, AppleTalk
Performance
Internal memory *
512 MB
Maximum internal memory
1024 MB
Internal storage capacity
80 GB
Storage media
HDD
Built-in processor
Yes
Processor family
Intel® Celeron®
Processor model
Intel® Celeron® M
Processor frequency
1000 MHz
Design
Product colour *
White
Display
LCD
Power
Power consumption (printing) *
1400 W
Power consumption (PowerSave)
2,7 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 8.6, Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008
Other operating systems supported
Novell NetWare 4.x, Novell NetWare 5.x, Novell NetWare 6.x
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
670 mm
Depth
670 mm
Height
640 mm
Weight
97 kg
Packaging content
Bundled software
DeskTopBinder Lite SmartDeviceMonitor Web Image Monitor Font Manager 2000
Other features
Scanner integrated
No
Copy function
No