location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ E2200HD computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E2200HD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.Y3VLN.IBE show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126584
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:27:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ E2200HD computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 54,6 cm (21.5")
  • - 1920 x 1080 pixels
  • - 5 ms 300 cd/m² 1000:1
  • - 45 W
Long product name BenQ E2200HD computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Black :
The long product name of BenQ E2200HD computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

E2200HD LCD Monitor / 21.5" Wide / Glossy Black / 1920x1080 / 300 cd/m² / 1000:1 (DCR:10000:1 ) / 5ms/ 2 ms(GTG) / D-sub / DVI-D/ HDMI1.3
More>>>
BenQ E2200HD computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Black:
The official description of BenQ E2200HD computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Revolutionary Full HD 16:9 Experience Built for Your Personal Entertainment.

With continuous effort to stay ahead of its game in the arena of visual technology, BenQ proudly presents to you the world’s first 22” Full HD 16:9 LCD monitor - the brand new standard for personal digital audiovisual entertainment and the most picture perfect visual experience for your room.

So enjoy BenQ’s full line up of Full HD 16:9 LCD monitors!

These impressive monitors give you the ultimate freedom in the digital realm, allowing you to surf the cyber space at ease and connect to the latest video outputs such as HD camcorder, PS3, Blu-ray DVD and MOD. What is more, the incredible 100% dot-to-dot image quality of Full HD resolution relieves you of the discomfort caused by picture distortions and black bars, allowing you to fully indulge yourself in the world of digital entertainment.

Offering more than perfect visual performance, the designers at BenQ have dedicated themselves to achieving great designs to complementing your contemporary lifestyle. After all, when things are lookin’ great, you’ll certainly be feelin’ great!

The 10% that Completes Your Visual Enjoyment!

BenQ offers you with the most true-to-life images with its world-leading 16:9 LCD monitor, satisfying your every visual sensation with the truest images and putting you in the lead in the digital world.

When a traditional 16:10 LCD monitor handles 16:9 signals in generating Full HD image, there are usually two ways to get it done. The first way would be to stretch the image which results in picture distortions. Another way would be to cover up the surplus image using horizontal black bars. Either way - stretching the image by 10% or covering 10% of the image - would cause a seriously impact to quality of your visual entertainment.

BenQ’s full line up of Full HD 16:9 LCD monitors, on the other hand, offer dot-to-dot Full HD image transmission to solve the problems created by traditional 16:10 LCD monitors. Now, you can finally enjoy the 100% Full HD performance you’ve been waiting for!

Comparison 1
16:9 perfectly displays Full HD.
16:10 stretches or distorts images to meet Full HD signal.

Comparison 2
16:9 allows you to enjoy the entire image.
16:10 creates visual interference with the black bars.

Witness the Spectacular Image Full HD Resolution Has to Offer!

Full HD (1920X1080) resolution offers you crystal clear images, allowing you to spot even the finest details. With images so real, it makes DVDs and video games much more exciting. It’s like you’re right there inside the scene!

As the platform for future mainstream specifications, Full HD resolution fits perfectly with the latest video outputs such as Blu-ray DVD, Xbox 360 and PS3. Experience the high quality, dynamic audiovisual entertainment way ahead of its time in every aspect of your life – work or play!

AMA (Advanced Motion Accelerator) Provides the Ultimate Visual Entertainment.

AMA gives you true-to-life images with enhanced picture quality and reduced visual noise with only 2ms GTG (Grey to Grey) response time so there’s no delayed response to image deliverance.

Senseye+Photo Image Technology Redefines Visual Enjoyment.

BenQ’s exclusive Senseye+Photo Image Technology gives you the best viewing quality via five pre-set modes fitting to your everyday needs:

- Standard Mode for reading your favorite novels.
- Movie Mode for hosting a movie night.
- Dynamic Mode for viewing images in well-lit environments.
- Photo Mode for sharing photos from your most recent trip.
- sRGB Mode for obtaining consistent, true-to-film images in all sRGB-compliant devices.

The image performance of LCD monitors is optimized with the help of this superior image technology. As if installed with a professional image processor software, images are automatically sharpened, jaggies eliminated, and all blurring fixed.

DCR (Dynamic Contrast Ratio) 10000:1 Renders Even the Finest Detail.

The 10000:1 DCR technology help review even the finest detail especially in darkened and complex motion pictures, providing you with clearer, smoother image during movies and video games.

1080p Full HD + HDMI

The E series LCD monitors - supported by 1080p HDMI interface and a 5Gbps digital transit – connect you to a variety of digital multimedia services such as HD DVD players and the latest gaming consoles. So enjoy the dot-to-dot high quality image in all the digital video and audio performances!

Short summary description BenQ E2200HD computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Black:
This short summary of the BenQ E2200HD computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ E2200HD, 54,6 cm (21.5"), 1920 x 1080 pixels, 5 ms, Black

Long summary description BenQ E2200HD computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Black:
This is an auto-generated long summary of BenQ E2200HD computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Black based on the first three specs of the first five spec groups.

BenQ E2200HD. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Display
Display diagonal *
54,6 cm (21.5")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Pixel pitch
0,248 x 0,248 mm
Horizontal scan range
30 - 83 kHz
Vertical scan range
50 - 76 Hz
Multimedia
Built-in camera *
No
RMS rated power
2 W
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
HDMI ports quantity
1
Headphone outputs
1
Microphone in
Yes
HDCP
Yes
Power
Power consumption (typical) *
45 W
Weight & dimensions
Width (with stand)
522,8 mm
Depth (with stand)
186,8 mm
Height (with stand)
407,8 mm
Weight (without stand)
4,8 kg
Other features
TV tuner integrated
No
Display viewable area (HxV)
476,64 x 268,11 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:33:26
Uk has collected 13 expert reviews for BenQ E2200HD computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
techradar.com
Updated:
2011-09-25 20:32:47
The BenQ E2200HD is a very affordable monitor and represents great value for money. As well as being one of the cheapest choices available, it also delivers an impressive 21.5-inch display with more than enough connection options for most users. The lo...
Good Great value, HDMI, Picture quality is decent...
Bad but easily bettered, Styling...
70%
trustedreviews.com
Updated:
2011-09-25 20:33:00
Affordable Full HD 16:9 displays are all the rage these days. Today we're looking at yet another 22in (or 21.5in to be exact) model following after the award-winning Iiyama ProLite E2208HDS , ViewSonic VX2260wm and BenQ's own M2200HD . The latter of these...
80%
alphr.com
Updated:
2011-09-25 20:33:04
While it may be tempting to buy the largest screen size you can afford, you'll often get a better deal in the more mainstream 22in sector, and this BenQ monitor is a fine example of that. Like its rivals from Iiyama and ViewSonic, the E2200HD crams a F...
Bottom line A high-resolution 22in TFT with accurate colours, attractive design and a very enticing price...
100%
expertreviews.co.uk
Updated:
2011-09-25 20:33:09
While it may be tempting to buy the largest screen you can afford, youll get a far better deal with a 22in screen, as BenQs E2200HD proves. However, its not just the size of the screen thats important, but the resolution, too. Fortunately, the...
100%
pcworld.co.nz
Updated:
2011-11-04 06:18:13
These are rich times indeed for those in pursuit of a modestly priced but surprisingly effective flat-panel. The BenQ E2220HD is such a device, not that you’d know it was cheap to look at it. Its subtle curves give it an air of quality that belies the...
90%
Country Distributor
United Kingdom 1 distributor(s)