TomTom logo

TomTom GO 730 navigator Handheld LCD Touchscreen Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67779
Info modified on:
21 Oct 2022, 10:32:10
Long product name TomTom GO 730 navigator Handheld LCD Touchscreen Black:

GO 730

Short summary description TomTom GO 730 navigator Handheld LCD Touchscreen Black:

TomTom GO 730, 480 x 272 pixels, LCD, 16:9, 400 MHz, Handheld, Black

Long summary description TomTom GO 730 navigator Handheld LCD Touchscreen Black:

TomTom GO 730. Display resolution: 480 x 272 pixels, Display: LCD, Native aspect ratio: 16:9. Processor frequency: 400 MHz. Form factor: Handheld, Product colour: Black, Interface type: Touch Screen. Battery technology: Lithium Polymer (LiPo), Battery life (max): 5 h. Minimum RAM: 64 MB

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.