location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-2070N laser printer 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-2070N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-2070N show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 184259
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother HL-2070N laser printer 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 2400 x 600 DPI
  • - A4 20 ppm
  • - LED
  • - Total input capacity: 250 sheets Total output capacity: 100 sheets
  • - Internal memory: 16 MB Built-in processor 133 MHz
Long product name Brother HL-2070N laser printer 2400 x 600 DPI A4 :
The long product name of Brother HL-2070N laser printer 2400 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Network ready laser printer
More>>>
Brother HL-2070N laser printer 2400 x 600 DPI A4:
The official description of Brother HL-2070N laser printer 2400 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Feature rich
The Brother HL-2070N has been designed with the printing needs of small businesses in mind. It is small enough to free up much needed space on the workstation or desk, yet comes complete with a range of features you would expect to find in larger models.

Network ready
Impressive print quality and speed makes the HL-2070N the ideal choice for your mono printing requirements. The machine is network-ready straight from the box and together with its 16 MB memory and a 250 sheet paper tray, it can easily cope with the demands of multiple users. Thanks to a separate toner cartridge and drum, you can be confident of the cost efficiency of this machine.

Connectivity
To maximise the flexibility of the HL-2070N, it supports most PC and Mac computing environments, and is equipped with parallel and USB ports as standard.

Features:
- Stylish & compact design.
- Print speed of up to 20ppm.
- Laser print quality (2400 x 600dpi).
- Mac, Linux & PC compatible.
- USB and parallel connectivity.
- Network ready.
- Up to 250 sheet paper tray.
- Single sheet manual feed..

Short summary description Brother HL-2070N laser printer 2400 x 600 DPI A4:
This short summary of the Brother HL-2070N laser printer 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-2070N, Laser, 2400 x 600 DPI, A4, 20 ppm, Network ready

Long summary description Brother HL-2070N laser printer 2400 x 600 DPI A4:
This is an auto-generated long summary of Brother HL-2070N laser printer 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Brother HL-2070N. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm. Display: LED. Network ready

Printing
Colour *
No
Print technology *
Laser
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (black, normal)
10 s
N-up printing
2, 4, 9, 16, 25
Economical printing
Yes
Features
Number of print cartridges *
1
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper tray 2 input capacity
1 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Executive, Letter
Media weight (tray 1)
60 - 105 g/m²
Network
Network ready
Yes
Network
Supported network protocols (IPv4)
TCP/IP ARP, RARP, BOOTP, DHCP, APIPA, WINS/NetBIOS, DNS, LPR/LPD, SMB Print, IPP, FTP, mDNS, TELNET, SNMP, HTTP
Performance
Internal memory *
16 MB
Built-in processor
Yes
Processor model
SPARClite
Processor frequency
133 MHz
Sound pressure level (printing)
51 dB
Sound power level (standby)
30 dB
Design
Display
LED
Power
Power consumption (printing) *
450 W
Power consumption (standby)
70 W
Power consumption (PowerSave)
7 W
Weight & dimensions
Weight
6,5 kg
Dimensions (WxDxH)
371 x 361 x 165,5 mm
Other features
Mac compatibility
Yes
Custom media sizes
(69.9 - 215.9mm) - (116 - 406.4mm)
Networking features
10/100Base-TX Ethernet
Media weight (tray 2)
60 - 161 g/m²
Compatible operating systems
Windows 95/98/Me/NT/2000/XP Mac OS 9.1-9.2 Mac OS X 10.2.4 + Linux
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:48:25
Uk has collected 7 expert reviews for Brother HL-2070N laser printer 2400 x 600 DPI A4 and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04 06:23:58
The Brother HL-2070N is essentially the same small-office laser as the Brother HL-2040, but with a built-in print server that makes it easy to share among a small group of co-workers. The usage load would have to be fairly light: the HL-2070N isnt des...
60%
Country Distributor
United Kingdom 1 distributor(s)