location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon 2969B001 ink cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PG-512 High Yield Black Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2969B001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999617008
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 538746
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Feb 2024 18:14:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon 2969B001 ink cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Genuine Canon Ink produces on average 35% more quality prints than imitation cartridges†††
  • - Genuine Canon Ink provides consistent quality prints 100% of the time†††
  • - Genuine Canon Ink is 100% reliable so you can print with less stress†††
  • - Return every ink and toner cartridge to be reused or recycled. It's free, easy and environmentally friendly.
Long product name Canon 2969B001 ink cartridge 1 pc(s) Original Black :
The long product name of Canon 2969B001 ink cartridge 1 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PG-512 High Yield Black Ink Cartridge
More>>>
Canon 2969B001 ink cartridge 1 pc(s) Original Black:
The official description of Canon 2969B001 ink cartridge 1 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This high yield black ink provides more prints than the standard equivalent. The pigment black ink is used for printing documents and ensures crisp, sharp text with great longevity. The 15ml black ink cartridge allows you to print up to 401 pages of A4 documents at ISO/IEC 24711† standard.

Short summary description Canon 2969B001 ink cartridge 1 pc(s) Original Black:
This short summary of the Canon 2969B001 ink cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon 2969B001, Black, Pigment-based ink, 1 pc(s), 401 pages

Long summary description Canon 2969B001 ink cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Canon 2969B001 ink cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Canon 2969B001. Black ink type: Pigment-based ink, Printing colours: Black, Quantity per pack: 1 pc(s), Black ink page yield: 401 pages

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Pixma MP240, MP252, MP260, MP480
Quantity per pack *
1 pc(s)
Black ink page yield *
401 pages
Type *
Original
Features
Ink type
Pigment-based ink
Printing colours *
Black
Country of origin
Japan
Colour
No
Logistics data
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
MM 30021UK ink cartridge 1 pc(s) Compatible High (XL) Yield Cyan, Magenta, Yellow MM 30021UK ink cartridge 1 pc(s) Compatible High (XL) Yield Cyan, Magenta, Yellow
(show image)
30021UK Color Inkjet - Replaces Canon CL-513 (2971B001) - 14% ekstra pages 0.00
(excl. VAT)
0 (incl. VAT)
MM 30020UK ink cartridge 1 pc(s) High (XL) Yield Black MM 30020UK ink cartridge 1 pc(s) High (XL) Yield Black
(show image)
30020UK 30020UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Color Inkjet Cartridge - Replaces Canon CL-513 (2971B001) - 14% Extra ink compared to OEM ink cartridge 1 pc(s) Compatible High (XL) Yield Cyan, Magenta, Yellow MM Color Inkjet Cartridge - Replaces Canon CL-513 (2971B001) - 14% Extra ink compared to OEM ink cartridge 1 pc(s) Compatible High (XL) Yield Cyan, Magenta, Yellow
(show image)
30021DK Color Inkjet Cartridge - Replaces Canon CL-513 (2971B001) - 14% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces Canon PG-512 (2969B001) - 20% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield MM Black Inkjet Cartridge - Replaces Canon PG-512 (2969B001) - 20% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield
(show image)
30020DK Black Inkjet Cartridge - Replaces Canon PG-512 (2969B001) - 20% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
Wecare

Wecare WEC1302 ink cartridge 1 pc(s) Black
(show image)
WEC1302 WEC1302 0.00
(excl. VAT)
0 (incl. VAT)
Canon 2444B001 ink cartridge 1 pc(s) Original Black Canon 2444B001 ink cartridge 1 pc(s) Original Black
(show image)
2444B001 PGI-7BK Black Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Canon 2442B001 ink cartridge 1 pc(s) Original Canon 2442B001 ink cartridge 1 pc(s) Original
(show image)
2442B001 PGI-9CO Clear Ink Cartridge (Chroma Optimiser) 0.00
(excl. VAT)
0 (incl. VAT)
Canon Cartridge BC-20 Black ink cartridge Original Canon Cartridge BC-20 Black ink cartridge Original
(show image)
0895A003 Cartridge BC-20 Black 0.00
(excl. VAT)
0 (incl. VAT)
Canon BCI-11 ink cartridge Original Cyan, Magenta, Yellow Canon BCI-11 ink cartridge Original Cyan, Magenta, Yellow
(show image)
0958A002 BCI-11 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 10 distributor(s)
Polska 3 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 5 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)