location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olympus µ 1040 1/2.3" 10,3 MP CCD 3648 x 2736 pixels Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus Check ‘Olympus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
µ 1040
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N3217792 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Olympus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40690
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Aug 2018 19:15:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Olympus µ 1040 1/2.3" 10,3 MP CCD 3648 x 2736 pixels Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10,3 MP CCD Yellow
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 3x Digital zoom: 5x
  • - Video recording 640 x 480 pixels
  • - Built-in microphone Voice recording PictBridge
Long product name Olympus µ 1040 1/2.3" 10,3 MP CCD 3648 x 2736 pixels Yellow :
The long product name of Olympus µ 1040 1/2.3" 10,3 MP CCD 3648 x 2736 pixels Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

µ 1040, 10.0Mpix, 3.0x opt., 2.5" LCD TFT, iAuto, microSD/xD
More>>>
Short summary description Olympus µ 1040 1/2.3" 10,3 MP CCD 3648 x 2736 pixels Yellow:
This short summary of the Olympus µ 1040 1/2.3" 10,3 MP CCD 3648 x 2736 pixels Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus µ 1040, 10,3 MP, 3648 x 2736 pixels, 1/2.3", CCD, 3x, Yellow

Long summary description Olympus µ 1040 1/2.3" 10,3 MP CCD 3648 x 2736 pixels Yellow:
This is an auto-generated long summary of Olympus µ 1040 1/2.3" 10,3 MP CCD 3648 x 2736 pixels Yellow based on the first three specs of the first five spec groups.

Olympus µ 1040. Megapixel: 10,3 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 6.7 - 20.1 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6,86 cm (2.7"). Internal memory: 48 MB. PictBridge. Weight: 108 g. Product colour: Yellow

Source Testseek summary Average rating
Reviews
Updated:
2011-09-22 22:54:31
Uk has collected 10 expert reviews for Olympus µ 1040 1/2.3" 10.3 MP CCD 3648 x 2736 pixels Yellow and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
trustedreviews.com
Updated:
2011-09-22 22:54:07
Olympus is arguably the most versatile of all the camera manufacturers. The 32 models that currently comprise its ever-changing range covers everything from cheap compacts to professional-quality digital SLRs , and includes powerful super-zoom models, rug...
60%
expertreviews.co.uk
Updated:
2011-09-22 22:54:20
Olympuss latest camera is a departure from its usual wedge-shaped designs. Its minimalist metal body is delightfully slim, light and elegant, if rather similar to recent Sony designs. A crop of buttons next to the 2.7in screen are mounted behind a...
60%
Cameras.co.uk
Updated:
2011-09-22 22:54:22
The Olympus MJU 1040 is a pocket digital camera. It has 10 megapixels and a 3x optical zoom lens. It comes in four colours: black, silver, red and yellow. Why Buy the Olympus MJU 1040?The MJU 1040 is relatively cheap when compared to some pocket sized...
78%
goodgearguide.com.au
Updated:
2011-11-08 13:57:47
While perhaps better known for its professional range of SLR cameras and lenses, Olympus is no stranger to slumming it in the ultra-compact arena. Like its chief rival Canon, the Nipponese optics company has made significant inroads into the entry-leve...
Good Stylish appearance, fast and reliable, lots of features for the asking price...
Bad Underpowered zoom and flash, occasional image issues, small and unwieldy buttons...
Bottom line The Mju 1040 is an impressive compact camera characterised by style, portability and lightning-fast results. Aside from a few minor performance issues, it ticks nearly every box on a casual photographer’s wish list...
75%
photoreview.com.au
Updated:
2011-11-08 13:57:55
Offered in three contemporary colours - Mirror (silver), Phantom (black) and Hot Chilli (red) - the Olympus Mju 1040 is designed for snapshooters and comes with a 10.1-megapixel CCD image sensor and retracting 3x optical zoom lens. Features to suit its...
85%
Brand Image Product code Product Stock Price from
Olympus

Olympus µ 1040 1/2.3" 10,3 MP CCD 3648 x 2736 pixels Red
(show image)
N3217692 µ 1040 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus µ 1040 1/2.3" 10,3 MP CCD 3648 x 2736 pixels Black
(show image)
N3217592 µ 1040 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus µ 1040 1/2.3" 10,3 MP CCD 3648 x 2736 pixels Silver
(show image)
N3217492 µ 1040 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)