HPE logo

HPE ProLiant DL580 G5 E7430 2.13GHz Quad Core 2P 4GB Rack server

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created by   HPE
Product views:
56883
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
Service & support options: HP Care Pack services include coverage for the HP branded hardware options qualified for the server and purchased at the same time or afterward that are internal to the enclosure. This also includes the 22" and smaller external monitors and tower UPS options up to 3kVA. These items will be covered at the same service level and for the same coverage period as the server. Coverage of UPS Battery is not included, and standardterms & conditions apply. For servers or storage systems installed within a rack, service also covers all HP qualified rack options installed within the same rack; Recommended Service - simplify ProLiant solution implementation, maintenance, and management: Support: 3-Year 4-Hour response 24x7 Same Business Day Coverage only; Deployment Service: Installation and Start up only; Enhanced Service - optimize service level to increase IT performance and availability: Support: 3-Year Support Plus 24 only3 year Parts, 3 year Labour, 3-year on-site supportstandard statement: 3 year Parts, 3 year Labour, 3-year on-site support
Long product name HPE ProLiant DL580 G5 E7430 2.13GHz Quad Core 2P 4GB Rack server:

HP ProLiant DL580 G5 E7430 2.13GHz Quad Core 2P 4GB Rack Server

Short summary description HPE ProLiant DL580 G5 E7430 2.13GHz Quad Core 2P 4GB Rack server:

HPE ProLiant DL580 G5 E7430 2.13GHz Quad Core 2P 4GB Rack Server

Long summary description HPE ProLiant DL580 G5 E7430 2.13GHz Quad Core 2P 4GB Rack server:

HPE ProLiant DL580 G5 E7430 2.13GHz Quad Core 2P 4GB Rack Server

Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.