location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLP-315W laser printer Colour 2400 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLP-315W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLP-315W show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138908
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:03:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLP-315W laser printer Colour 2400 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 2400 x 600 DPI
  • - A4 16 ppm
  • - Wi-Fi Ethernet LAN
  • - Maximum duty cycle: 20000 pages per month
  • - Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - Internal memory: 64 MB 360 MHz
Warranty: 1 year
Long product name Samsung CLP-315W laser printer Colour 2400 x 600 DPI A4 Wi-Fi :
The long product name of Samsung CLP-315W laser printer Colour 2400 x 600 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CLP-315W - 2400 x 600 dpi, 16 ppm, 32MB, 360MHz, USB 2.0
More>>>
Samsung CLP-315W laser printer Colour 2400 x 600 DPI A4 Wi-Fi:
The official description of Samsung CLP-315W laser printer Colour 2400 x 600 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

wireless printing, simplified
Vibrant, professional colour is now within your reach. The compact, wireless SAMSUNG CLP-315W can easily fit in small places. This stylish printer also features a black control panel and delivers dynamite colour at 4ppm with sharp laser text at 17 ppm.

connectivity options
High-speed USB 2.0 won’t slow you down. The network-ready CLP-315W lets everyone in the office share the colour. And its wireless connectivity means no unsightly cords to deal with.

colour for everyone
Quality colour in an affordable package. And with print speeds up to 17 ppm black and 4 ppm colour, it won’t slow you down.

stylish design
This printer is not only super compact, it also has sleek, contoured lines for a stylish design.

Short summary description Samsung CLP-315W laser printer Colour 2400 x 600 DPI A4 Wi-Fi:
This short summary of the Samsung CLP-315W laser printer Colour 2400 x 600 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLP-315W, Laser, Colour, 2400 x 600 DPI, A4, 16 ppm, Network ready

Long summary description Samsung CLP-315W laser printer Colour 2400 x 600 DPI A4 Wi-Fi:
This is an auto-generated long summary of Samsung CLP-315W laser printer Colour 2400 x 600 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Samsung CLP-315W. Print technology: Laser, Colour. Maximum duty cycle: 20000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm. Network ready, Wi-Fi

Printing
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
26 s
Features
Maximum duty cycle *
20000 pages per month
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper handling
Paper tray media types *
Envelopes, Glossy paper, Labels, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Performance
Internal memory *
64 MB
Processor frequency
360 MHz
Sound pressure level (printing)
47 dB
Weight & dimensions
Weight
11 kg
Dimensions (WxDxH)
388 x 313 x 243 mm
Other features
Mac compatibility
Yes
Wireless technology
Yes
Compatible operating systems
Windows 2000/ XP/ 2003/ Vista Linux OS Mac OS X 10.3 - 10.5
Emulations
SPL-C
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 08:13:16
Uk has collected 32 expert reviews for Samsung CLP-315W laser printer Colour 2400 x 600 DPI A4 Wi-Fi and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
pcauthority.com.au
Updated:
2015-06-25 08:12:55
The CLP-315 is the smallest printer here, and also the cheapest at just $218. That puts it in some treacherous company, with the Dell 1320cn waiting eagerly for it to slip up.But the CLP-315 is the ultimate in civilisation compared to other printers. W...
Bottom line Good design, great results, and a low price but the high TCO makes the Samsung a poor choice...
67%
alphr.com
Updated:
2015-06-25 08:12:55
The CLP-315 is one of the most compact and cheapest colour laser printers we've ever come across. At just £84 exc VAT it costs less than some inkjets. But the CLP-315 is surprisingly capable for such a low-cost printer. Where many of its laser printer...
Bottom line Good design, great results, and a low price and TCO make the Samsung a superb choice...
67%
Zdnet.com.au
Updated:
2015-06-25 08:13:05
The Samsung CLP-315W is a fancy looking wireless laser printer with a clean design and small footprint, but the output quality is unacceptable and the blisteringly slow speeds will have you searching for other options. The Samsung CLP-315W is a full co...
Good Small footprint, Lightweight, Sleek design, Individual toner cartridges...
Bad Poor quality prints, Slow output, Lacks dedicated cancel button, No manual feed tray, Higher cost per page than average, Low duty cycle...
Bottom line The Samsung CLP-315W is a fancy looking wireless laser printer with a clean design and small footprint, but the output quality is unacceptable and the blisteringly slow speeds will have you searching for other options.
53%
digitalversus.com
Updated:
2015-06-25 08:13:05
Some will find it totally unfair to include a colour laser in a roundup dealing with monochrome laser printers. So why did we do it? Simply because the Samsung CLP-315 isnt any more expensive that a black & white model. Why not go for colour then? Aft...
Good Razor sharp text, Speed when printing in B&W, cost per page cheaper than inkjet, Drivers for Windows, Linux et Mac provided, Possibility to print out in B& W to save on toner...
Bad Colour print quality, Colour print speed, Some fuzziness, The colour prints arent the greatest around, but this printer isnt more expensive than a black and white model.
100%
techradar.com
Updated:
2015-06-25 08:13:05
Samsung markets its new CLP-315 as the worlds smallest laser printer and theres no way you can argue with that. Little bigger than most mono laser printers, this small black machine takes up very little room. It may only have a 150-sheet paper tray...
Good Compact, Quiet running, Low price, Decent print quality...
Bad Sluggish print speeds, Limited features, Costly to run...
70%
pcadvisor.co.uk
Updated:
2015-06-25 08:13:16
With a home audience in mind, Samsung has given the Samsung CLP-315 printer a striking polished black exterior, and delicate curves that make this far and away the best-looking laser printer weve seen. And the Samsung CLP-315 remains substantial in...
Bottom line The Samsung CLP-315 is relatively light on dimensions and rather pleasing to look at. For home users who need to run off numbers of text documents mixed in with the odd colour image, this printers £135 price makes it an enticing buy. Just dont expec...
80%
itreviews.com
Updated:
2015-06-25 08:13:16
Aimed at the SOHO market, or possibly at a managers desk, this is truly a small colour laser printer. Its also inexpensive to buy and quiet when printing. Against this, its comparatively expensive to run and the print quality is variable. If money...
0%
itpro.co.uk
Updated:
2015-06-25 08:13:16
This very small colour laser is quiet when printing, easy to maintain and cheap to buy. TCO isn’t so good, though, as the low capacity consumables are relatively expensive. It’s also slow to print, struggling to reach 4ppm in colour. For occasional use...
67%
expertreviews.co.uk
Updated:
2015-06-25 08:13:16
Samsungs CLP-315 is the smallest colour laser printer on the market, and the cheapest printer in this round-up. Its sleek black chassis is barely larger than most inkjets, which makes it ideal for a small home office. Its the only printer here wi...
80%