Brother logo

Brother FAX-575 fax machine Thermal 9,6 Kbit/s 203 x 392 DPI

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121190
Info modified on:
14 Mar 2024, 17:15:36
Warranty:
1 Year Limited
Long product name Brother FAX-575 fax machine Thermal 9,6 Kbit/s 203 x 392 DPI:

FAX-575 Personal Fax with Phone and Copier

Brother FAX-575 fax machine Thermal 9,6 Kbit/s 203 x 392 DPI:

The compact, stylish design of the FAX-575 makes it an ideal choice for personal use and light volume fax applications. Designed to complement home and home offices, it works seamlessly with most home telephone configurations.

-Compact, space saving design. We’ve packed loads of functionality in a slim, space saving design that won’t take up much room at all.
-Fax and voice calls on a single line. This feature saves the expense of separate phone lines for fax and voice calls. A built-in interface even lets you connect an external answering machine.
-Caller ID and Distinctive Ring Detection ready‡. Customers subscribing to these services through local phone companies can utilize them on this versatile fax machine as well.
-Fully assembled print cartridges. No assembly is required to replace our easy-to-change print cartridges.
-Flexible paper handling. Paper handling capacity well suited to personal use includes a 50-sheet paper input capacity and 10-page capacity auto document feeder.
-Convenience copying. Beyond basic faxing, this model can also be used to make copies – an added convenience at no additional cost.
-Timesaving features. A number of features combine to save you time, including the ability to automatically dial stored numbers, or scan a fax once and then automatically broadcast it to multiple recipients.

Short summary description Brother FAX-575 fax machine Thermal 9,6 Kbit/s 203 x 392 DPI:

Brother FAX-575, Thermal, 9,6 Kbit/s, 203 x 392 DPI, 15 sec/page, MH, 104 locations

Long summary description Brother FAX-575 fax machine Thermal 9,6 Kbit/s 203 x 392 DPI:

Brother FAX-575. Print technology: Thermal, Modem speed: 9,6 Kbit/s, Fax resolution: 203 x 392 DPI. Maximum number of copies: 99 copies, Copier resize: 50 - 150%. Standard input capacity: 50 sheets, Auto document feeder (ADF) input capacity: 10 sheets, Standard output capacity: 50 sheets. Fax memory: 0,5 MB, Fax memory: 25 pages. Dimensions (WxDxH): 302 x 267 x 340 mm

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.