location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VS201 video switch VGA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VS201
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS201 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792140082 show
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149185
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 03:45:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VS201 video switch VGA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Displays the video output of two computers on a single monitor or projector
  • - Automatic incoming signal selection (Auto)
  • - Quick and easy switching via slide switch
  • - Long-distance transmission – up to 65 m *
  • - Superior video quality – up to 1920 x 1440
  • - Supports VGA, XGA. SVGA, UXGA and multisync monitors
  • - * Video content sent over very long distance using a VGA cable might result in slight degradation of the video signal and quality.
Long product name ATEN VS201 video switch VGA :
The long product name of ATEN VS201 video switch VGA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2-Port VGA Switch Wall Plate
More>>>
ATEN VS201 video switch VGA:
The official description of ATEN VS201 video switch VGA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VS201 Video Auto Switch is an automatic video switch that is ideal for monitors using analog signals. In addition, the VS201 boosts signals, allowing long distance transmission of up to 65 m (210 feet).

A slide switch sets the priority for the incoming video signals for display on the monitor, and the VS201 automatically selects the proper input signal for its output port. Both features make the VS201 an excellent choice for educational environments.

Short summary description ATEN VS201 video switch VGA:
This short summary of the ATEN VS201 video switch VGA data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VS201, VGA, 1920 x 1440, 100 MHz, 1920 x 1440 pixels, 200 g, 98 x 104 x 24 mm

Long summary description ATEN VS201 video switch VGA:
This is an auto-generated long summary of ATEN VS201 video switch VGA based on the first three specs of the first five spec groups.

ATEN VS201. Video port type: VGA. Supported graphics resolutions: 1920 x 1440, Bandwidth: 100 MHz, Maximum resolution: 1920 x 1440 pixels. Weight: 200 g, Dimensions (WxDxH): 98 x 104 x 24 mm

Ports & interfaces
Video port type *
VGA
Features
Supported graphics resolutions
1920 x 1440
Full HD
Yes
Bandwidth
100 MHz
Features
Maximum resolution
1920 x 1440 pixels
Weight & dimensions
Weight
200 g
Dimensions (WxDxH)
98 x 104 x 24 mm
Technical details
Compliance certificates
RoHS
Country Distributor
Danmark 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)