Tripp Lite logo

Tripp Lite B021-000-19 rack console 48,3 cm (19") 1024 x 768 pixels

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176524
Info modified on:
20 Mar 2024, 11:19:09
Bullet Points Tripp Lite B021-000-19 rack console 48,3 cm (19") 1024 x 768 pixels:
  • - Included KVM cable kit allows connection to a PS/2 computer or KVM switch
  • - 19 in. color LCD supports resolutions up to 1366 x 768
  • - USB pass-through port allows connection of flash drive, card reader or other USB device
  • - Comes with hardware for mounting in 1U of space in a standard 19 in. rack
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Warranty:
1-year limited
Long product name Tripp Lite B021-000-19 rack console 48,3 cm (19") 1024 x 768 pixels:

1U Rack-Mount Console with 19 in. LCD, TAA

Tripp Lite B021-000-19 rack console 48,3 cm (19") 1024 x 768 pixels:

The B021-000-19 1U rack-mount console features an integrated 19-inch LCD display, full 88-key keyboard and touchpad, all in a 1U rack-mountable housing. The included KVM cable kit allows for connection to a PS/2 computer or KVM. A PS/2 to USB adapter is included, which can be used to connect to a USB computer or KVM. The unit features a USB 2.0 pass-through port for connection of a USB peripheral, such as a flash drive, CAC card reader, etc. Your peripheral device connects to the USB-A port on the front of the unit, and your computer connects to the USB-A port on the back of the unit using a UR020-Series M/M cable. Constructed of heavy-duty steel housing. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Short summary description Tripp Lite B021-000-19 rack console 48,3 cm (19") 1024 x 768 pixels:

Tripp Lite B021-000-19, 48,3 cm (19"), 1024 x 768 pixels, LCD, 482,6 x 599,4 x 43,1 mm, 449,3 mm, 43,4 mm

Long summary description Tripp Lite B021-000-19 rack console 48,3 cm (19") 1024 x 768 pixels:

Tripp Lite B021-000-19. Display diagonal: 48,3 cm (19"), Display resolution: 1024 x 768 pixels, Display: LCD. Dimensions (WxDxH): 482,6 x 599,4 x 43,1 mm. Width: 449,3 mm, Height: 43,4 mm, Depth: 722,4 mm. Package weight: 17,6 kg, Package width: 602 mm, Package depth: 825,5 mm. Master (outer) case width: 602 mm, Master (outer) case length: 825,5 mm, Master (outer) case height: 152,4 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.