location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite A102-01M audio cable 1 m TOSLINK Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A102-01M Toslink Digital Optical SPDIF Audio Cable, 1M (3.28 ft.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A102-01M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332138194 show
Category: Audio Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118597
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 21:23:42
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite A102-01M audio cable 1 m TOSLINK Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Superior-grade optical fiber and precision polished optical terminations
  • - Best possible sound quality through digital fiber optic signals
  • - Immune to all forms of EMI/RFI
Warranty: Lifetime limited
Long product name Tripp Lite A102-01M audio cable 1 m TOSLINK Black :
The long product name of Tripp Lite A102-01M audio cable 1 m TOSLINK Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Toslink Digital Optical SPDIF Audio Cable, 1M (3.28 ft.)
More>>>
Tripp Lite A102-01M audio cable 1 m TOSLINK Black:
The official description of Tripp Lite A102-01M audio cable 1 m TOSLINK Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Digital Optical Fiber offers the best in Audio clarity
Precision polished optical termination minimizes loss for better high frequencies, and a more realistic stereo image
Ultra flexible PVC jacket construction makes installation easy, even in hard to reach areas
Immune to all Electromagnetic and Radio-Frequency interference
Eliminates distortion caused by inductance, capacitance, and resistance found in copper cables

Short summary description Tripp Lite A102-01M audio cable 1 m TOSLINK Black:
This short summary of the Tripp Lite A102-01M audio cable 1 m TOSLINK Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite A102-01M, TOSLINK, Male, TOSLINK, Male, 1 m, Black

Long summary description Tripp Lite A102-01M audio cable 1 m TOSLINK Black:
This is an auto-generated long summary of Tripp Lite A102-01M audio cable 1 m TOSLINK Black based on the first three specs of the first five spec groups.

Tripp Lite A102-01M. Connector 1: TOSLINK, Connector 1 gender: Male, Connector 2: TOSLINK, Connector 2 gender: Male, Cable length: 1 m, Product colour: Black

Features
Cable length *
1 m
Connector 1 *
TOSLINK
Connector 1 gender *
Male
Connector 2 *
TOSLINK
Connector 2 gender *
Male
Product colour *
Black
Country of origin
China
Packaging data
Package width
177,8 mm
Package depth
12,7 mm
Package height
228,6 mm
Packaging data
Package weight
30 g
Logistics data
Harmonized System (HS) code
85189000
Master (outer) case width
203,2 mm
Master (outer) case length
25,4 mm
Master (outer) case height
254 mm
Master (outer) case weight
640 g
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332138191
Country Distributor
Nederland 5 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)