location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t510 1 GHz Windows Embedded Standard 2009 1,49 kg Black U4200

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t510
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H2P21AT#ABB
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49867
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP t510 1 GHz Windows Embedded Standard 2009 1,49 kg Black U4200
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - VIA Eden U4200 1 GHz
  • - 2 GB DDR3-SDRAM 1600 MHz
  • - 2 GB Flash
  • - Ethernet LAN
  • - Windows Embedded Standard 2009
  • - EPEAT Gold, ENERGY STAR
Warranty: Three-year limited hardware
Long product name HP t510 1 GHz Windows Embedded Standard 2009 1,49 kg Black U4200 :
The long product name of HP t510 1 GHz Windows Embedded Standard 2009 1,49 kg Black U4200. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

t510 Flexible Thin Client - VIA Eden X2 U4200 1GHz, 2GB DDR3 SDRAM 1600MHz, 2GB Flash, VIA ChromotionHD 2.0, 10/100/1000 Gigabit, Windows® Embedded Standard 2009
More>>>
HP t510 1 GHz Windows Embedded Standard 2009 1,49 kg Black U4200:
The official description of HP t510 1 GHz Windows Embedded Standard 2009 1,49 kg Black U4200 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Support your Windows-based environments with the HP t510 Thin Client – a significant upgrade in virtualized desktop performance with built-in energy efficiency, smart connectivity features and easy set-up guides for your PC-like multimedia needs.

Features

Advanced performance
- The HP t510 Thin Client features dual core processors and 2GB DDR3 1066 MHz RAM memory capacity – built for a high grade in end-user experiences.

Software Flexibility
- Flexibility with Windows® Embedded Standard 7, Windows Embedded Standard 2009 with choices for write filters, local applications, a full browse and terminal emulation. Configurations available with HP ThinPro operating system and HP’s new Smart Zero Technology. Optimized for compatibility with Citrix XenApp and XenDesktop and VMware View with PCoIP. HP t510 with WES 7 is also RemoteFX certified and optimized for Microsoft RDP 7.1.

Convenient connectivity
- The HP t510 features 6 USB 2.0 ports, a serial port, parallel port and power cord retention slot. Sustain wireless connectivity anywhere your network reaches with enterprise-ready integrated WiFi models.

Integrated management
- Store critical data on a secure centralized server or add Smart Cards for added security. HP Easy Tools guides users through set-up to Microsoft, Citrix, and VMware applications. Utilize HP Device manager, an enterprise-class thin client management software that allows you to view and change assets remotely.

HP service and dependability
- Easy setup, easy manageability and now easy maintenance. With HP t510 Thin Clients, you can select from a range of HP Care Pack Services for support beyond standard.

Short summary description HP t510 1 GHz Windows Embedded Standard 2009 1,49 kg Black U4200:
This short summary of the HP t510 1 GHz Windows Embedded Standard 2009 1,49 kg Black U4200 data-sheet is auto-generated and uses the product title and the first six key specs.

HP t510, 1 GHz, VIA Eden, U4200, VIA VX900, 2 GB, DDR3-SDRAM

Long summary description HP t510 1 GHz Windows Embedded Standard 2009 1,49 kg Black U4200:
This is an auto-generated long summary of HP t510 1 GHz Windows Embedded Standard 2009 1,49 kg Black U4200 based on the first three specs of the first five spec groups.

HP t510. Processor frequency: 1 GHz, Processor family: VIA Eden, Processor model: U4200. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 GB, Storage media: Flash. Audio system: 24-bit. Cabling technology: 10/100/1000Base-T(X)

Processor
Processor frequency *
1 GHz
Processor family
VIA Eden
Processor model
U4200
Processor cores
2
Motherboard chipset
VIA VX900
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
2 GB
Storage media *
Flash
Card reader integrated
No
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
1
Audio system
24-bit
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
6
Microphone in
Yes
Headphone outputs
1
DC-in jack
Yes
DVI-I ports quantity
1
Ports & interfaces
DVI-D ports quantity
1
Parallel ports quantity
1
Serial ports quantity
1
PS/2 ports quantity
2
Design
Product colour *
Black
Display
Display included *
No
Software
Operating system installed *
Windows Embedded Standard 2009
Power
Power supply
65 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Certificates
Country of origin
China
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
58,4 mm
Depth
215,9 mm
Height
209 mm
Weight
1,49 kg
Other features
Dimensions (W x D x H) with stand
58,4 x 215,9 x 219,7 mm
Graphics card
Chromotion HD 2.0
Networking features
Gigabit Ethernet
Graphics card family
VIA