location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2311x LED display 58,4 cm (23") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2311x
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LV686AA#ABB
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 270978
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2022 10:14:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 2311x LED display 58,4 cm (23") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 58,4 cm (23")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 250 cd/m² 1000:1
Long product name HP 2311x LED display 58,4 cm (23") 1920 x 1080 pixels Full HD Black :
The long product name of HP 2311x LED display 58,4 cm (23") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23" LED 1920 x 1080, 250 cd/m2, 3000000:1, 5 ms, VGA, HDMI, DVI-D, 3.91 kg
More>>>
HP 2311x LED display 58,4 cm (23") 1920 x 1080 pixels Full HD Black:
The official description of HP 2311x LED display 58,4 cm (23") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The strikingly thin HP 2311x 23-inch LED Backlit LCD Monitor uses light-emitting diodes (LEDs) for backlighting to help create deeper blacks for high dynamic contrast, brilliant color and sharp clarity.

Short summary description HP 2311x LED display 58,4 cm (23") 1920 x 1080 pixels Full HD Black:
This short summary of the HP 2311x LED display 58,4 cm (23") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 2311x, 58,4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description HP 2311x LED display 58,4 cm (23") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of HP 2311x LED display 58,4 cm (23") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

HP 2311x. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Display
Display diagonal *
58,4 cm (23")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Pixel pitch
0,265 x 0,265 mm
Horizontal scan range
24 - 94 kHz
Vertical scan range
50 - 76 Hz
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ports & interfaces
DVI-D ports quantity
1
HDMI ports quantity
1
HDCP
Yes
Ergonomics
Cable lock slot *
No
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
0 - 25°
Plug and Play
Yes
Power
Power consumption (standby) *
0,6 W
Power consumption (max)
33 W
Weight & dimensions
Width (without stand)
557,9 mm
Depth (without stand)
159 mm
Height (without stand)
416,5 mm
Weight (without stand)
3,91 kg
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Other features
Country of origin
China
Display
LED
TV tuner integrated
No
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2012-12-16 06:21:40
Uk has collected 8 expert reviews for HP 2311x LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
uk.hardware.info
Updated:
2014-01-23 01:10:22
If you enjoy playing shooters, you care less about perfect colour rendering or energy-efficiency and more about fast response times without blurring and ghosting. Hardware.Info asked 14 manufacturers to send their best gaming monitors, and in the end te...
0%
tomshardware.co.uk
Updated:
2015-07-10 06:51:15
We've spent a lot of time evaluating the performance of graphics cards and processors, but a good monitor is almost every bit as important to gamers and professionals alike. For our first look at monitors in 2011, we are starting out with three 23...
0%