location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Mini Crimson Sleeve 10.2" 25,9 cm (10.2") Sleeve case Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini Crimson Sleeve 10.2"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XL173AA#ABB
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67696
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:50:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Mini Crimson Sleeve 10.2" 25,9 cm (10.2") Sleeve case Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 25,9 cm (10.2") Black, Red
  • - Scratch resistant, Shock resistant
  • - 116 g
Long product name HP Mini Crimson Sleeve 10.2" 25,9 cm (10.2") Sleeve case Black, Red :
The long product name of HP Mini Crimson Sleeve 10.2" 25,9 cm (10.2") Sleeve case Black, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mini Crimson Sleeve 10.2" - Red/Black
More>>>
HP Mini Crimson Sleeve 10.2" 25,9 cm (10.2") Sleeve case Black, Red:
The official description of HP Mini Crimson Sleeve 10.2" 25,9 cm (10.2") Sleeve case Black, Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This slim, practical sleeve has a durable exterior which keeps the dust and dirt off your HP Mini, and a plush lining to hold your notebook securely – whether you carry it in your hand or in a bag.

Short summary description HP Mini Crimson Sleeve 10.2" 25,9 cm (10.2") Sleeve case Black, Red:
This short summary of the HP Mini Crimson Sleeve 10.2" 25,9 cm (10.2") Sleeve case Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

HP Mini Crimson Sleeve 10.2", Sleeve case, 25,9 cm (10.2"), 116 g

Long summary description HP Mini Crimson Sleeve 10.2" 25,9 cm (10.2") Sleeve case Black, Red:
This is an auto-generated long summary of HP Mini Crimson Sleeve 10.2" 25,9 cm (10.2") Sleeve case Black, Red based on the first three specs of the first five spec groups.

HP Mini Crimson Sleeve 10.2". Case type: Sleeve case, Maximum screen size: 25,9 cm (10.2"). Weight: 116 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
25,9 cm (10.2")
Case type *
Sleeve case
Product main colour *
Black, Red
Protection features
Scratch resistant, Shock resistant
Features
Country of origin
China
Weight & dimensions
Width
285 mm
Depth
30 mm
Height
195 mm
Weight
116 g