location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips LFH0488 Cassette Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LFH0488
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LFH0488/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0609586000000 show
Category:
Small devices which records audio (normally speech) and can play it back at a later time.
Dictaphones Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89219
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips LFH0488 Cassette Silver :
The long product name of Philips LFH0488 Cassette Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

400–5000 Hz, 2 × AAA batteries
, 220 mW
More>>>
Philips LFH0488 Cassette Silver:
The official description of Philips LFH0488 Cassette Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Simply working smarter

with Philips dictation solutions
Mobility and flexibility are critical in today's fast-moving business environments. The Philips Pocket Memo dictation recorder gives you the freedom to work when and where you need to.

Superior audio quality
- Sensitivity switch for conference or close-range recording
- Automatic gain control for adjustment to optimum recording level

Enhance your productivity
- End-of-letter index tone for indicating the start of each document and number of recordings
- Professional editing via slide-switch operation
- Turbo wind for fast access to any part of the tape
- Visual indication with LED for showing record status and low battery

Designed for professionals
- Audible end-of-tape and low battery warning tones for safe recording
- Voice-activation function for hands-free recording
- Transport lock for avoiding unintentional operation
- Internal recharge of batteries for environment friendly use

Sensitivity switch for conference or close-range recording
Innovative sensitivity switch for close-range and conference recording with optimal sound quality.

Automatic gain control for adjustment to optimum recording level
The priority index tone indicates urgent documents. Your urgent jobs get transcribed first.


End-of-letter index tone for indicating the start of each document and number of recordings
The end-of-letter index tone indicates the start of each document and number of recordings.

Easy and quick file editing via convenient slide-switch operation.
- It offers a fast response and is designed for single-handed operation.

Turbo wind for fast access to any part of the tape
The turbo wind function allows you to jump to any part of the tape within seconds and save you valuable time.

Visual indication with LED for showing record status and low battery
The warning tones for end-of-tape and low battery status ensure that no dictation is cut off.

Voice-activation function for hands-free recording
Voice-activated recording is a convenience feature for hands-free recording. When enabled, recording will start automatically when you start speaking. Recording stops automatically after you stop speaking and restarts automatically when you start speaking again.

Transport lock for avoiding unintentional operation
With the transport lock activated, your dictation recorder is protected from unintentional operation.

Internal recharge of batteries for environment friendly use
Help protect the environment and save your money by simply recharging the batteries of your device instead of buying new batteries (optional Philips rechargeable batteries LFH0153 required).

Short summary description Philips LFH0488 Cassette Silver:
This short summary of the Philips LFH0488 Cassette Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips LFH0488, 400 - 5000 Hz, Cassette, 120 g, 128 mm, 64 mm, 25 mm

Long summary description Philips LFH0488 Cassette Silver:
This is an auto-generated long summary of Philips LFH0488 Cassette Silver based on the first three specs of the first five spec groups.

Philips LFH0488. Frequency range: 400 - 5000 Hz. Media types supported: Cassette. Weight: 120 g, Width: 128 mm, Depth: 64 mm. Output power description: 220 mW