location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Authentic 16" Top Load Case 40,6 cm (16") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Authentic 16" Top Load Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H3C48AA#ABB
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73445
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Authentic 16" Top Load Case 40,6 cm (16") Briefcase Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 40,6 cm (16") Black
  • - Shoulder strap
  • - 980 g
Warranty: One year limited
Long product name HP Authentic 16" Top Load Case 40,6 cm (16") Briefcase Black :
The long product name of HP Authentic 16" Top Load Case 40,6 cm (16") Briefcase Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Authentic 16-inch Top Load Case
More>>>
HP Authentic 16" Top Load Case 40,6 cm (16") Briefcase Black:
The official description of HP Authentic 16" Top Load Case 40,6 cm (16") Briefcase Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Authentic Topload: the epitome of design, protection & capacity join forces to create the ultimate must-have bag. Hardy padding protects your valuables. Superb organization controls chaos. Modern style is both provocative yet understated.

The HP Authentic Topload: the epitome of design, protection & capacity join forces to create the ultimate must-have bag. Hardy padding protects your valuables. Superb organization controls chaos. Modern style is both provocative yet understated.
Features

- Premium protection deflects bangs and bumps
- Water-resistant exterior blocks the elements
- Your 16" notebook fits perfectly in this specifically designed topload.
- Zippered notebook section guards your PC in powerful padding.
- Fits notebook platforms up to 16" (40.64 cm)

Short summary description HP Authentic 16" Top Load Case 40,6 cm (16") Briefcase Black:
This short summary of the HP Authentic 16" Top Load Case 40,6 cm (16") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Authentic 16" Top Load Case, Briefcase, 40,6 cm (16"), Shoulder strap, 980 g

Long summary description HP Authentic 16" Top Load Case 40,6 cm (16") Briefcase Black:
This is an auto-generated long summary of HP Authentic 16" Top Load Case 40,6 cm (16") Briefcase Black based on the first three specs of the first five spec groups.

HP Authentic 16" Top Load Case. Case type: Briefcase, Maximum screen size: 40,6 cm (16"), Shoulder strap. Weight: 980 g

Features
Maximum screen size *
40,6 cm (16")
Case type *
Briefcase
Product main colour *
Black
Shoulder strap
Yes
Country of origin
China
Weight & dimensions
Weight
980 g
Package weight
1 kg
Packaging content
Mouse included
No
Other features
Dimensions (WxDxH)
425 x 330 x 105 mm
Dimensions (W x D x H) (imperial)
424,2 x 330,2 x 104,1 mm (16.7 x 13 x 4.1")
Weight (imperial)
0,975 kg (2.15 lbs)
Package dimensions (WxDxH)
425 x 330 x 105 mm