location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP WD548AA Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WD548AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD548AA#ABB
Category:
Spare parts for notebook computers e.g. hard disks.
Laptop Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 204988
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2019 09:04:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP WD548AA Battery :
The long product name of HP WD548AA Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MU06 Long Life Notebook Battery
More>>>
HP WD548AA Battery:
The official description of HP WD548AA Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- One battery has an up to three year cycle lifespan, reducing your overall battery cost since you purchase fewer batteries over the life of the notebook.
- With up to three years of warranted performance, you can enjoy the entertainment and productivity features of your notebook for longer then with standard solutions.
- HP is committed to protecting the environment and we design our products with that in mind. New technology reduces overall battery waste by requiring fewer batteries to be used over the life of the notebook. HP gives you the option to benefit not only yourself but the environment as well.
- An insulating safety wrap is used to enclose the cells. - A fire-retardant casing, which conforms to rigorous safety standards, encloses the entire battery. - Barrier walls isolate cells from the Printed Circuit Assembly (PCA), presenting a liquid and thermal barrier. - The PCA has a conformal coating to protect circuitry from potential shorts. - Internal connections are designed to prevent pinching and potential short circuits.
- Tested with all compatible HP notebook PCs so HP can deliver the highest quality products, services, and solutions to your home

Short summary description HP WD548AA Battery:
This short summary of the HP WD548AA Battery data-sheet is auto-generated and uses the product title and the first six key specs.

HP WD548AA, Battery

Long summary description HP WD548AA Battery:
This is an auto-generated long summary of HP WD548AA Battery based on the first three specs of the first five spec groups.

HP WD548AA. Type: Battery

Features
Type *
Battery
Product colour
Black
Battery
Number of battery cells
6
Weight & dimensions
Width
205 mm
Depth
53 mm
Height
21 mm
Weight
328 g
Packaging data
Package width
245 mm
Package depth
118 mm
Package height
65 mm
Package weight
543 g
Other features
Compatible products
Pavilion: dv3-4000, dm4-1000, dv5-2000, dv6-3000, dv7-4000; HP: G42, G62, G72; Envy 17-1000; Presario: CQ32, CQ42, CQ62
Number of batteries included
1 pc(s)
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)