location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP XA965AA#ABB mouse Ambidextrous RF Wireless Laser

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XA965AA#ABB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XA965AA#ABB
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 514416
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:04:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP XA965AA#ABB mouse Ambidextrous RF Wireless Laser
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Grey
  • - Ambidextrous RF Wireless
  • - Scroll type: Wheel Buttons quantity: 5 Rubber grips
  • - Power source: Batteries
  • - 2
Warranty: 2 years
Long product name HP XA965AA#ABB mouse Ambidextrous RF Wireless Laser :
The long product name of HP XA965AA#ABB mouse Ambidextrous RF Wireless Laser. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless, 2.4GHz, Laser, 5 Buttons, 4-Way Tilt Wheel, Dark Grey
More>>>
HP XA965AA#ABB mouse Ambidextrous RF Wireless Laser:
The official description of HP XA965AA#ABB mouse Ambidextrous RF Wireless Laser as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Travel with confidence with the HP 2.4 GHz Wireless Laser Comfort Mouse. The mouse is energy efficient and it has a laser sensor with adjustable sensitivity which will work on any surface.
- The HP 2.4 GHz Wireless Laser Comfort Mouse lets you travel with confidence. Its laser sensor has adjustable sensitivity so you can work with it on many surfaces, with less interference and longer range of operation.
- The mouse has a symmetrical, sculpted design, so it is perfectly comfortable for both left- and right-handers. And the rubber sides provide a smooth, secure grip, so you will always be in control when you are working.
- Tired of losing your micro-receiver? The 2.4 GHz Wireless Laser Comfort Mouse has one that is so small that you can leave it plugged in your desktop or notebook if you want, or store it inside the mouse itself when you are out and about.
- Travel with confidence, knowing that the Laser Comfort Mouse has adjustable sensitivity, so you can use it on any work surface. And you will not run out of power: this mouse is energy efficient and can work for up to a year with two batteries.
- You will love the great feel of working with the HP Laser Comfort Mouse. Two primary buttons with a 4-way tilt scroll wheel and green LED illumination offer excellent control, while the rubber sides of the mouse allow you to enjoy a perfect grip.

Short summary description HP XA965AA#ABB mouse Ambidextrous RF Wireless Laser:
This short summary of the HP XA965AA#ABB mouse Ambidextrous RF Wireless Laser data-sheet is auto-generated and uses the product title and the first six key specs.

HP XA965AA#ABB, Ambidextrous, Laser, RF Wireless, Grey

Long summary description HP XA965AA#ABB mouse Ambidextrous RF Wireless Laser:
This is an auto-generated long summary of HP XA965AA#ABB mouse Ambidextrous RF Wireless Laser based on the first three specs of the first five spec groups.

HP XA965AA#ABB. Form factor: Ambidextrous. Movement detection technology: Laser, Device interface: RF Wireless, Buttons quantity: 5, Scroll type: Wheel. Power source: Batteries. Product colour: Grey

Mouse
Number of scroll wheels
1
Device interface *
RF Wireless
Movement detection technology *
Laser
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
5
Recommended usage
Laptop
Frequency band
2.4 GHz
Keypad integrated
No
Design
Form factor *
Ambidextrous
Product colour *
Grey
Surface coloration
Monochromatic
Rubber grips
Yes
Power
Power source *
Batteries
Number of batteries supported
2
Weight & dimensions
Weight
90 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Batteries included
Yes
Other features
Number of products included
1 pc(s)
USB required
Yes
Connectivity technology
Wireless
Logistics data
Country of origin
China