location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP XB386AA mouse Office RF Wireless Optical 1750 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XB386AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XB386AA#ABB
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113843
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 20:18:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP XB386AA mouse Office RF Wireless Optical 1750 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical 1750 DPI
  • - RF Wireless
  • - Scroll type: Wheel Buttons quantity: 4
Long product name HP XB386AA mouse Office RF Wireless Optical 1750 DPI :
The long product name of HP XB386AA mouse Office RF Wireless Optical 1750 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.4GHz, optical, 1750cpi, 82.5 g
More>>>
HP XB386AA mouse Office RF Wireless Optical 1750 DPI:
The official description of HP XB386AA mouse Office RF Wireless Optical 1750 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Stay Connected - Advanced 2.4GHz wireless technology for less interference and longer range of operation to work further away
- Travel with confidence - Optical sensor with adjustable sensitivity (1250 CPI default, 1750 CPI max) works on many surfaces
- No more lost receivers - The micro-receiver is so small you can store it inside the mouse
- Comfort - Rubber sides and symmetric design provide comfortable and secure grip for left or right hand use
- Improved control - Smooth scroll wheel with middle rubber trim for great feel scrolling up, down, left and right

Short summary description HP XB386AA mouse Office RF Wireless Optical 1750 DPI:
This short summary of the HP XB386AA mouse Office RF Wireless Optical 1750 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP XB386AA, Optical, RF Wireless, 1750 DPI

Long summary description HP XB386AA mouse Office RF Wireless Optical 1750 DPI:
This is an auto-generated long summary of HP XB386AA mouse Office RF Wireless Optical 1750 DPI based on the first three specs of the first five spec groups.

HP XB386AA. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1750 DPI, Buttons quantity: 4, Scroll type: Wheel

Mouse
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
1750 DPI
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
4
Recommended usage
Laptop
Frequency band
2.4 GHz
Weight & dimensions
Width
60 mm
Depth
98 mm
Height
34,5 mm
Weight
82,5 g
Packaging content
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Logistics data
Country of origin
China