HP logo

HP X5000 mouse Office RF Wireless Laser 1600 DPI

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
543821
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
2 Years
Long product name HP X5000 mouse Office RF Wireless Laser 1600 DPI:

Wireless Laser Mouse, 1600dpi, nano USB, 118g, White

HP X5000 mouse Office RF Wireless Laser 1600 DPI:

- This 1st class design mimics the motion of a luxury car. Features include wireless connectivity, 24-month battery life and a 1-click upload to Facebook.
- Look at the HP Wireless Mouse X5000. What do you see? Sculpted shape. Striking lines. Smooth edges. Sleek form. Sweeping, seductive contours. Abundant soft surfaces. These elite elements come together in exquisite all-day comfort.
- In addition to the minimalist design aesthetic that declutters your workspace, the HP Wireless Mouse X5000 also greatly improves your mobility. Advanced 2.4 GHz wireless connectivity gives you a 10m (30ft) roaming range.
- The HP Wireless Mouse X5000 maximizes your efficiency. 1600 dpi laser sensor works on almost any surface. Innovative touch scroll with hyper-scrolling gets you to places fast. There's even a 1-click upload to Facebook.

Short summary description HP X5000 mouse Office RF Wireless Laser 1600 DPI:

HP X5000, Laser, RF Wireless, 1600 DPI, Black

Long summary description HP X5000 mouse Office RF Wireless Laser 1600 DPI:

HP X5000. Movement detection technology: Laser, Device interface: RF Wireless, Movement resolution: 1600 DPI, Scroll type: Touch. Power source: Batteries. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.