location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP QF299AA AV transmitter & receiver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QF299AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QF299AA#ABB show
Show alternative article codes used in the online market place
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 247105
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 10:11:18
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year limited
Long product name HP QF299AA AV transmitter & receiver :
The long product name of HP QF299AA AV transmitter & receiver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Audio
More>>>
HP QF299AA AV transmitter & receiver:
The official description of HP QF299AA AV transmitter & receiver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- HP Wireless Audio transforms any PC(1) into a fully integrated wireless audio system. The same state-of-the-art sound delivered to 4 different locations in your home.
- Uncompressed stereo sound. Zero lag time. No interference. Advanced 2.4GHz wireless connection. Thanks to HP Wireless Audio, your music, movies and games sound absolutely fantastic.
- Turn your PC (1) into a full-fledged home audio system. Wherever you want it, you got it. HP Wireless Audio streams the same uncompressed sound to 4 different areas in your home— even outside. No room-to-room delays or distortions.
- HP Wireless Audio connects in few simple steps. This state-of-the-art software is so intuitive, it automatically 'sees' your speakers and links them together. That's it. Pair it and forget it. Never connect them again.
- HP Wireless Audio's exclusive technology brings out all the intricate details of your KleerNet Ecosystem. Or, plug in other types of speakers to the first receiver that offers 4 connectors: 2 analog, 2 digital(2).
- HP Wireless Audio streams your entertainment up to an incredible 30m (100ft) in any direction. This mind-blowing range transmits through walls and ceilings, around corners and even through windows (think party on your patio).

(1) Requires Microsoft® Windows® XP, Win7, Vista™ operating systems.
(2) Each set of powered speakers require an individual receiver box to be functional.
(3) Range reaches up to 30m (100ft) in-home and depends on structure and layout of walls.

Short summary description HP QF299AA AV transmitter & receiver:
This short summary of the HP QF299AA AV transmitter & receiver data-sheet is auto-generated and uses the product title and the first six key specs.

HP QF299AA, AV transmitter & receiver, 30 m

Long summary description HP QF299AA AV transmitter & receiver:
This is an auto-generated long summary of HP QF299AA AV transmitter & receiver based on the first three specs of the first five spec groups.

HP QF299AA. Type: AV transmitter & receiver, Maximum transfer distance: 30 m, Audio system: stereo. Dimensions (WxDxH): 80 x 78 x 32 mm, Weight: 177 g

Features
Type *
AV transmitter & receiver
Maximum transfer distance
30 m
Audio system
stereo
Features
Compatible products
HP All-in-One Home Desktop PCs HP Omni 120-1100 Desktop PC series HP Omni 27-1000 Desktop PC series HP Home Laptop PCs HP ENVY 14-2000 Beats Edition Notebook PC series HP ENVY 14-2000 Notebook PC series HP ENVY 14-2100 Beats Edition Notebook PC series HP ENVY 14-2100 Notebook PC series HP ENVY 14-3000 SPECTRE Notebook PC series HP Folio 13-1000 Notebook PC series HP G62-400 Notebook PC series HP Pavilion dm1-3200 Entertainment Notebook PC series HP Pavilion dm1-4000 Entertainment Notebook PC series HP Pavilion dm4-1200 Entertainment Notebook PC series HP Pavilion dm4-2000 Entertainment Notebook PC series HP Pavilion dm4-2100 Entertainment Notebook PC series HP Pavilion dv4-4000 Entertainment Notebook PC series HP Pavilion dv6-3200 Entertainment Notebook PC series HP Pavilion dv6-3300 Rossignol Special Edition Entertainment Notebook PC series HP Pavilion dv6-6000 Entertainment Notebook PC series HP Pavilion dv6-6100 Entertainment Notebook PC series HP Pavilion dv6-6b00 Entertainment Notebook PC series HP Pavilion dv7-4200 Entertainment Notebook PC series HP Pavilion dv7-5000 Entertainment Notebook PC series HP Pavilion dv7-6000 Entertainment Notebook PC series HP Pavilion dv7-6100 Entertainment Notebook PC series HP Pavilion g4-1100 Notebook PC series HP Pavilion g4-1200 Notebook PC series HP Pavilion g6-1a00 Notebook PC series HP Pavilion g6-1b00 Notebook PC series HP Pavilion g6-1c00 Notebook PC series HP Pavilion g7-1100 Notebook PC series HP Pavilion g7-1200 Notebook PC series
Ports & interfaces
Audio (L/R) out
1
Weight & dimensions
Dimensions (WxDxH)
80 x 78 x 32 mm
Weight
177 g
Technical details
Wireless technology
2.4GHz
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 01:38:15
Uk has collected 2 expert reviews for HP QF299AA AV transmitter & receiver and the average expert rating is 55 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
55%
Country Distributor
Polska 1 distributor(s)