location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung P460 Intel® Core™2 Duo P8600 35,6 cm (14") 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows Vista Business Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P460
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-P460-AA01DE show
Show alternative article codes used in the online market place
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77019
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung P460 Intel® Core™2 Duo P8600 35,6 cm (14") 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows Vista Business Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™2 Duo P8600 2,4 GHz
  • - 35,6 cm (14") 1280 x 800 pixels 16:10
  • - 3 GB DDR2-SDRAM
  • - 250 GB DVD Super Multi DL
  • - Intel® GMA X4500
  • - Bluetooth 2.0+EDR
  • - 60 W
  • - Windows Vista Business
Warranty: 1 Year International Collect and Return
Long product name Samsung P460 Intel® Core™2 Duo P8600 35,6 cm (14") 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows Vista Business Black :
The long product name of Samsung P460 Intel® Core™2 Duo P8600 35,6 cm (14") 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows Vista Business Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P460, Intel Core 2 Duo P8600, 3GB, 14", GMA X4500 384 MB, 250 GB S-ATA, DVD DL, Windows Vista Business
More>>>
Samsung P460 Intel® Core™2 Duo P8600 35,6 cm (14") 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows Vista Business Black:
The official description of Samsung P460 Intel® Core™2 Duo P8600 35,6 cm (14") 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows Vista Business Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SAMSUNG P460 is designed to unlock your potential by bringing true mobility to the business user. Built for life on the move, it incorporates outstanding functionality and leading-edge technology wrapped-up safely within a rugged, yet stylish design.

Featuring state of the art Intel® Centrino® 2 processor technology, which delivers unrivalled system performance, enhanced energy efficiency and advanced connectivity to keep you working longer.

Work more efficiently and securely with the simple and secure Windows Vista Business, and stay connected with your business, in and out of the office.

The 14.1" P460 widescreen display provides up to 30% more viewing area than traditional screens and allows you to enjoy photo-like image quality, greater viewing angles and better text legibility, reducing eye strain and, therefore, increasing productivity. With a SuperBright© screen, users are guaranteed a display that will not mirror the surrounding light conditions, so they can keep working even in direct sunlight.

The P460 features the new Intel® Graphics Media Accelerator X4500 graphics core, which dynamically allocates system memory to provide incredible visual quality, faster graphics performance and flexible display options.

For the ultimate in viewing experiences simply connect the P460 to your HD monitor using their built-in HDMI (High Definition Multimedia Interface) connection, which allows 100% transmission of visual and audio digital signals, and experience richer colours, beautiful rendering and perfect image and sound reproduction.

Featuring an integrated 1.3 mega pixel digital motion camera, the P460 offers a simple way to keep in touch with friends or family, using video-conferencing or live messaging.

Despite being ultra lightweight and slim, the P460 is built to last. It’s durable Protect-o-Edge© casing provides amazing strength and superior reliability. As a result, it is more than capable of withstanding the inevitable hardships of life on the move, which all translates into a measurably lower Total Cost of Ownership.

The P460 is compatible with SAMSUNG’s P-Dock docking station, which simplifies cabling and provides a ‘single click’ connection and easy access to a wide variety of ports including parallel, serial, USB, LAN, TV-out and DVI (Digital Video Interface) to deliver outstanding digital image quality on large displays and projectors.

For complete peace of mind, the P460 incorporates a secure biometric fingerprint authentication system and a trusted platform module, so your valuable information will always remain safe from prying eyes - and you may never need to remember another password!

By sprinkling incredibly small, nano-sized silver ion powder on the keyboard, your system will remain "bacteria free" - for even longer.

Short summary description Samsung P460 Intel® Core™2 Duo P8600 35,6 cm (14") 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows Vista Business Black:
This short summary of the Samsung P460 Intel® Core™2 Duo P8600 35,6 cm (14") 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows Vista Business Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung P460, Intel® Core™2 Duo, 2,4 GHz, 35,6 cm (14"), 1280 x 800 pixels, 3 GB, 250 GB

Long summary description Samsung P460 Intel® Core™2 Duo P8600 35,6 cm (14") 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows Vista Business Black:
This is an auto-generated long summary of Samsung P460 Intel® Core™2 Duo P8600 35,6 cm (14") 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows Vista Business Black based on the first three specs of the first five spec groups.

Samsung P460. Processor family: Intel® Core™2 Duo, Processor model: P8600, Processor frequency: 2,4 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows Vista Business. Product colour: Black. Weight: 2,42 kg

Design
Product colour *
Black
Display
Display diagonal *
35,6 cm (14")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
P8600
Processor cores
2
Processor threads
2
Processor frequency *
2,4 GHz
Processor cache
3 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo P8000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R1
Thermal Design Power (TDP)
25 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
9
ECC supported by processor
No
Memory
Internal memory *
3 GB
Internal memory type
DDR2-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
250 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC
Graphics
Discrete graphics card model *
Intel® GMA X4500
Discrete graphics card *
Yes
Maximum graphics card memory
0,384 GB
Audio
Audio system
HD
Number of built-in speakers
2
Speaker power
3 W
Camera
Front camera resolution (numeric)
1,3 MP
Network
Networking features
10/100/1000 LAN
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
Touchpad + Scroll zone
Keyboard number of keys
89
Software
Optional operating system supplied
Windows XP Professional
Software
Trial software
Microsoft Office Professional 2007
Operating system installed *
Windows Vista Business
Bundled software
SAMSUNG Magic Doctor / SAMSUNG Update Plus / Easy Display Manger / Easy Battery Manager / Easy Network Manager / Easy SpeedUp Manager / Adobe Acrobat Reader
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLGDZ
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
35568
Conflict-Free processor
No
Battery
Number of battery cells
6
Power
AC adapter power
60 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection type
BIOS
Weight & dimensions
Width
338,9 mm
Depth
251 mm
Height (front)
3,09 cm
Height (rear)
3,82 cm
Weight *
2,42 kg
Other features
Wireless technology
802.11a.b.g/n
Infrared data port
No
Type
PC
TV-in port
No
HDD user password
Yes
Internal modem
Yes
Modem type
V.92
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:28:09
Uk has collected 1 expert review for Samsung P460 Intel® Core™2 Duo P8600 35.6 cm (14") 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows Vista Business Black and the rating is 86 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
86%
Brand Image Product code Product Stock Price from
Samsung Pro P560- P8600 Primo Intel® Core™2 Duo 39,1 cm (15.4") 3 GB 320 GB NVIDIA® GeForce® 9600M GS Windows Vista Business Samsung Pro P560- P8600 Primo Intel® Core™2 Duo 39,1 cm (15.4") 3 GB 320 GB NVIDIA® GeForce® 9600M GS Windows Vista Business
(show image)
NP-P560-ASY1DE P560-Pro P8600 Primo 0.00
(excl. VAT)
0 (incl. VAT)