location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Icy Dock USB 2.0 and Firewire Enclosure White 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Icy Dock Check ‘Icy Dock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 and Firewire Enclosure
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MB559UEA-1S
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘Icy Dock’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Icy Dock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4942
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:01:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Icy Dock USB 2.0 and Firewire Enclosure White 3.5"
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Serial ATA II 3.5"
  • - Number of storage drives supported: 1
  • - FireWire 400
  • - White
Long product name Icy Dock USB 2.0 and Firewire Enclosure White 3.5" :
The long product name of Icy Dock USB 2.0 and Firewire Enclosure White 3.5". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0 and Firewire Enclosure Pearl White
More>>>
Short summary description Icy Dock USB 2.0 and Firewire Enclosure White 3.5":
This short summary of the Icy Dock USB 2.0 and Firewire Enclosure White 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Icy Dock USB 2.0 and Firewire Enclosure, 3.5", Serial ATA II, White

Long summary description Icy Dock USB 2.0 and Firewire Enclosure White 3.5":
This is an auto-generated long summary of Icy Dock USB 2.0 and Firewire Enclosure White 3.5" based on the first three specs of the first five spec groups.

Icy Dock USB 2.0 and Firewire Enclosure. Number of storage drives supported: 1, Storage drive size: 3.5", Supported storage drive interfaces: Serial ATA II. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 14:58:21
Uk has collected 2 expert reviews for Icy Dock USB 2.0 and Firewire Enclosure White 3.5" and the average expert rating is 98 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
98%
Brand Image Product code Product Stock Price from
Icy Dock

Icy Dock 4 Bays External Enclosure White 3.5"
(show image)
MB561S-4S 4 Bays External Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
Icy Dock

Icy Dock USB and eSATA Enclosure Black 3.5"
(show image)
MB559US-1S-B USB and eSATA Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
Icy Dock

Icy Dock USB and Firewire External Enclosure Black 3.5"
(show image)
MB559UEA-1SMB USB and Firewire External Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
Icy Dock

Icy Dock USB 2.0 and Firewire Enclosure Black 3.5"
(show image)
MB559UEA-1S-B USB 2.0 and Firewire Enclosure 0.00
(excl. VAT)
0 (incl. VAT)