3M logo

3M PF400XL 48,3 cm (19") Monitor Framed display privacy filter

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112718
Info modified on:
04 Apr 2019, 04:48:58
End of life date:
01 Apr 2019
Warranty:
Lifetime
Long product name 3M PF400XL 48,3 cm (19") Monitor Framed display privacy filter:

PF400XL Privacy Computer Filter

3M PF400XL 48,3 cm (19") Monitor Framed display privacy filter:

A perfect choice for privacy, reduced glare and LCD screen protection.
Features:

- PF400XL fits 16"-19" CRTs and 17"-18" LCD monitors
- Flat frame design
- Great for high traffic areas and open plan cubicles
- Keeps on screen data private with 3M's microlouver privacy technology
- On screen data visible only to persons directly in front of the monitor, passersby see a dark screen
- Offers privacy without blurring or distorting screen images
- Reduces glare up to 95%
- Blocks up to 99.9% of ELF/VLF E-field radiation and prevents static and dust build-up when properly grounded
- Includes two sets of hanger arms for CRT and LCD desktop monitors to meet most users' preferences
- Utilize standard tint glass for brighter graphics and sharper text
- Cleans easily with a soft, lint-free cloth and glass cleaner.

Short summary description 3M PF400XL 48,3 cm (19") Monitor Framed display privacy filter:

3M PF400XL, 48,3 cm (19"), Monitor, Framed display privacy filter, Anti-radiation, Anti-static

Long summary description 3M PF400XL 48,3 cm (19") Monitor Framed display privacy filter:

3M PF400XL. Maximum screen size: 48,3 cm (19"), Suitable for: Monitor, Type: Framed display privacy filter. Glare reduction (max): 95%

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.