location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq 6730s Intel® Core™2 Duo T5670 Laptop 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB HDD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
6000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6730s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KU352EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420259275 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68148
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 03 Dec 2009
Product end of life date
Bullet Points HP Compaq 6730s Intel® Core™2 Duo T5670 Laptop 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB HDD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™2 Duo T5670 1,8 GHz
  • - 39,1 cm (15.4") 1280 x 800 pixels
  • - 2 GB DDR2-SDRAM 800 MHz
  • - 160 GB HDD
  • - Intel® GMA 4500MHD
  • - Ethernet LAN Bluetooth 2.0+EDR
  • - Lithium-Ion (Li-Ion) 6 h 55 W
Long product name HP Compaq 6730s Intel® Core™2 Duo T5670 Laptop 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB HDD Black :
The long product name of HP Compaq 6730s Intel® Core™2 Duo T5670 Laptop 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB HDD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core 2 Duo T5670 (2M Cache, 1.80 GHz, 800 MHz FSB), 2GB DDR2 SDRAM, 160GB 7200rpm, 15.4'' WXGA, Intel GMA 4500MHD, 2MP Webcam, Gigabit Ethernet, 802.11 a/b/g, Bluetooth 2.0
More>>>
HP Compaq 6730s Intel® Core™2 Duo T5670 Laptop 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB HDD Black:
The official description of HP Compaq 6730s Intel® Core™2 Duo T5670 Laptop 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB HDD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Compaq 6730b Notebook PC
Tailored for business. Scalable, 15.4-inch diagonal display, Intel processors.

The HP Compaq 6730b Notebook PC offers cost-effective business computing without compromising on performance or connectivity. This newly designed notebook works just as hard as you do and includes features such as a the latest wireless technologies, enhanced security, and compatibility with a range of HP Universal Accessories.

Technology in tune with your needs
Experience new levels of system responsiveness when running multiple applications and smarter battery performance designed to help extend mobility with Intel® Core™2 Duo Processors. Experience video, still-image capture, web conferencing, or video-enhanced instant messaging with no additional hardware to buy or carry. The optional integrated webcam enables both video and still-image capture so you can add photos and video clips to presentations, documents and e-mail. HP SoftPaq Download Manager can significantly reduce the amount of time it takes to locate and download updates. SoftPaqs can be downloaded (www.hp.com/go/easydeploy) in as few as three easy steps from a single user interface after initial setup.

Short summary description HP Compaq 6730s Intel® Core™2 Duo T5670 Laptop 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB HDD Black:
This short summary of the HP Compaq 6730s Intel® Core™2 Duo T5670 Laptop 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB HDD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq 6730s, Intel® Core™2 Duo, 1,8 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 2 GB, 160 GB

Long summary description HP Compaq 6730s Intel® Core™2 Duo T5670 Laptop 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB HDD Black:
This is an auto-generated long summary of HP Compaq 6730s Intel® Core™2 Duo T5670 Laptop 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB HDD Black based on the first three specs of the first five spec groups.

HP Compaq 6730s. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor model: T5670, Processor frequency: 1,8 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Storage media: HDD. On-board graphics card model: Intel® GMA 4500MHD. Product colour: Black. Weight: 2,7 kg

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39,1 cm (15.4")
Display resolution *
1280 x 800 pixels
Touchscreen *
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T5670
Processor cores
2
Processor threads
2
Processor frequency *
1,8 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
LGA 3647 (Socket P)
Processor front side bus
800 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor codename
Merom
Bus type
FSB
Stepping
M0
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
9
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
800 MHz
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
160 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
160 GB
HDD speed
7200 RPM
HDD size
2.5"
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® GMA 4500MHD
Audio
Number of built-in speakers
2
Camera
Front camera
No
Network
Wi-Fi
Yes
Ethernet LAN
Yes
Bluetooth
Yes
Network
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
Serial ports quantity
1
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
No
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
No
Intel Demand Based Switching
No
Intel 64
Yes
Execute Disable Bit
No
Idle States
Yes
Processor package size
35 x 35 mm
Processor code
SLAJ5
Intel Virtualization Technology (VT-x)
No
Processor ARK ID
35163
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
6 h
Power
AC adapter power
55 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
356 mm
Depth
266 mm
Height
34 mm
Weight *
2,7 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 04:00:49
Uk has collected 6 expert reviews for HP Compaq 6730s Intel® Core™2 Duo T5670 Laptop 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB HDD Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
techradar.com
Updated:
2011-09-27 04:00:49
The HP Compaq 6730s is aimed at the business market. However, unlike some similar laptops, it is competitively priced and boasts some sensible features that make it a good proposition. Unlike the majority of comparable laptops, the HPs screen doesnt f...
Good Good screen, Fairly decent performance, Good usability...
Bad Poor graphics performance...
80%
goodgearguide.com.au
Updated:
2011-11-04 16:09:02
The HP Compaq 6730s (FV305PA) is an entry-level business notebook geared towards unpicky professionals. Characterised by a workmanlike performance, moderate price tag and fearsomely dull design, it’s not the sort of notebook that jumps out at prospecti...
Good Business-friendly design, dedicated graphics chip, spacious display and keyboard...
Bad Business-friendly design, underperformed in WorldBench 6, a little on the chunky side...
Bottom line The Compaq 6730s (FV305PA) is the Dunlop of business notebooks. Like the famous shoe, its plain, workmanlike and reliable, yet also incredibly dull. If youre on the lookout for a basic business laptop with some gaming capabilities, it will get the j...
65%