location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq WF1907v 19 inch LCD Monitor computer monitor 48,3 cm (19") 1440 x 900 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq WF1907v 19 inch LCD Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GB144AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585110728 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 305170
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:26:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Compaq WF1907v 19 inch LCD Monitor computer monitor 48,3 cm (19") 1440 x 900 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48,3 cm (19")
  • - 1440 x 900 pixels
  • - 5 ms 300 cd/m² 1000:1
  • - 49 W
Warranty: Limited one-year part and repair labour(certain restrictions and exclusions apply)
Long product name HP Compaq WF1907v 19 inch LCD Monitor computer monitor 48,3 cm (19") 1440 x 900 pixels :
The long product name of HP Compaq WF1907v 19 inch LCD Monitor computer monitor 48,3 cm (19") 1440 x 900 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compaq WF1907v 19’’ Widescreen Flat Panel Monitor
More>>>
HP Compaq WF1907v 19 inch LCD Monitor computer monitor 48,3 cm (19") 1440 x 900 pixels:
The official description of HP Compaq WF1907v 19 inch LCD Monitor computer monitor 48,3 cm (19") 1440 x 900 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compaq WF1907v 19-inch Wide flat-panel monitor

Features

- Enjoy an immersive widescreen viewing experience, thanks to this high-definition 19-inch wide flat-panel monitor

- Experience uncompromised widescreen viewing performance for video, photos, games and more thanks to the monitor’s fast 5 ms response time, 1440 x 900 optimal resolution, and 1000:1 contrast for photo-realistic quality

- A slim profile, wide viewing angle, tilt, and integrated speakers make it easy to adjust the monitor to work or play comfortably, while being the best complement for your Compaq Presario home PC in style and functionality

- Easy to set up and use, with Quick View modes to quickly adapt monitor performance to your ideal needs, you plug and play the monitor to get started, with no special driver required

Short summary description HP Compaq WF1907v 19 inch LCD Monitor computer monitor 48,3 cm (19") 1440 x 900 pixels:
This short summary of the HP Compaq WF1907v 19 inch LCD Monitor computer monitor 48,3 cm (19") 1440 x 900 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq WF1907v 19 inch LCD Monitor, 48,3 cm (19"), 1440 x 900 pixels, 5 ms

Long summary description HP Compaq WF1907v 19 inch LCD Monitor computer monitor 48,3 cm (19") 1440 x 900 pixels:
This is an auto-generated long summary of HP Compaq WF1907v 19 inch LCD Monitor computer monitor 48,3 cm (19") 1440 x 900 pixels based on the first three specs of the first five spec groups.

HP Compaq WF1907v 19 inch LCD Monitor. Display diagonal: 48,3 cm (19"), Display resolution: 1440 x 900 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°

Display
Display diagonal *
48,3 cm (19")
Display resolution *
1440 x 900 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0,285 x 0,285 mm
Horizontal scan range
24 - 83 kHz
Vertical scan range
50 - 76 Hz
Viewable size, horizontal
41 cm
Viewable size, vertical
25,6 cm
Multimedia
Built-in camera *
No
Design
Country of origin
China
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Ergonomics
Cable lock slot type
Kensington
Tilt angle range
-5 - 20°
Plug and Play
Yes
Power
Power consumption (typical) *
49 W
Power consumption (PowerSave)
2 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width (with stand)
592 mm
Depth (with stand)
192 mm
Height (with stand)
452 mm
Width (without stand)
511 mm
Depth (without stand)
207 mm
Height (without stand)
374 mm
Weight (without stand)
5,3 kg
Packaging data
Package weight
6,6 kg
Other features
TV tuner integrated
No
Package dimensions (WxDxH)
592 x 192 x 452 mm
Power requirements
100 - 240 VAC, 50 - 60 Hz