location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP L2683A scanner Flatbed & ADF scanner 600 x 600 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L2683A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2683A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585843626 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 207397
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:07:48
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jan 2014
Product end of life date
data sheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
success story (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP L2683A scanner Flatbed & ADF scanner 600 x 600 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed & ADF scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - A3 Scanning media types supported: Card stock, Envelopes, Photo paper, Plain paper
  • - Maximum scan size: 300 x 864 mm
  • - USB port
  • - 112 W
Warranty: Standard one-year limited hardwarewith on-site repair; option to extend to three-year coverage.and support options vary by product, country and local legal requirements.
Long product name HP L2683A scanner Flatbed & ADF scanner 600 x 600 DPI A3 :
The long product name of HP L2683A scanner Flatbed & ADF scanner 600 x 600 DPI A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Scanjet N9120, Flatbed, ADF, A3, A4, 600 dpi, 50 ppm/100 ipm, 48-bit, 49 to 120 g/m², ADF 300 x 864 mm, USB 2.0
More>>>
HP L2683A scanner Flatbed & ADF scanner 600 x 600 DPI A3:
The official description of HP L2683A scanner Flatbed & ADF scanner 600 x 600 DPI A3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Capture single or two-sided documents up to A3-size with this fast, robust departmental scanner. Scan at up to 100 ipm[1] with 200 page ADF and ultrasonic double-feed detection. Use HP Smart Document Scan Software or integrate into existing systems.

Get high-productivity document scanning at up to 50 ppm/100 ipm[2] – in black-and-white or colour.
- Scan up to 50 ppm/100 ipm[1] in black-and-white, greyscale or colour using the 200-page ADF with duplexer. Get accurate images with Kofax® VRS® Pro. Create scan profiles with HP Smart Document Scan Software. ISIS®, TWAIN and WIA drivers included.

Handle a wide range of document types and sizes from A6 to A3.
- Capture materials from cheques and questionnaires to A3-size documents – hardware deskew straightens papers as they pass through the ADF. Use the A3 flatbed to scan bound documents, stapled reports and irregular or worn materials.

Get HP reliability backed up by a full one-year warranty with on-site repair.
- Get HP reliability backed up by a full one-year warranty – including on-site repair – with the option to extend to three-year coverage. Depend on a scanner with a 5000-page daily duty cycle. Energy Star-qualified.

[1] Speeds attained by using 200 dpi monochrome, greyscale or colour modes with A4 paper in landscape mode using hardware compression
[2] Using 200 dpi with A4 paper in landscape mode using hardware compression

Short summary description HP L2683A scanner Flatbed & ADF scanner 600 x 600 DPI A3:
This short summary of the HP L2683A scanner Flatbed & ADF scanner 600 x 600 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP L2683A, 300 x 864 mm, 600 x 600 DPI, 48 bit, 50 ppm, 10 ipm, Flatbed & ADF scanner

Long summary description HP L2683A scanner Flatbed & ADF scanner 600 x 600 DPI A3:
This is an auto-generated long summary of HP L2683A scanner Flatbed & ADF scanner 600 x 600 DPI A3 based on the first three specs of the first five spec groups.

HP L2683A. Maximum scan size: 300 x 864 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 48 bit. Scanner type: Flatbed & ADF scanner. Daily duty cycle (max): 5000 pages, Light source: CCFL, Scan file formats: BMP, DOC, HTM, JPG, OPF, PDF, PNG, RTF, TXT, UNICODE, WPD, XLS, XML, XPS. Auto document feeder (ADF) input capacity: 200 sheets. Maximum ISO A-series paper size: A3, Scanning media types supported: Card stock, Envelopes, Photo paper, Plain paper, Auto Document Feeder (ADF) media weight: 49 - 120 g/m²

Scanning
Maximum scan size *
300 x 864 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
48 bit
Film scanning
No
Greyscale levels
256
ADF scan speed (b/w, A4)
50 ppm
Duplex ADF scan speed (b/w, A4)
10 ipm
Design
Scanner type *
Flatbed & ADF scanner
Built-in display *
No
Performance
Light source
CCFL
Scan file formats
BMP, DOC, HTM, JPG, OPF, PDF, PNG, RTF, TXT, UNICODE, WPD, XLS, XML, XPS
Daily duty cycle (max) *
5000 pages
Maximum duty cycle
150000 pages per month
Input capacity
Auto document feeder (ADF) input capacity
200 sheets
Paper handling
Scanning media types supported
Card stock, Envelopes, Photo paper, Plain paper
Multi feed detection
Yes
Maximum ISO A-series paper size *
A3
Auto Document Feeder (ADF) media weight
49 - 120 g/m²
Maximum scan area (ADF)
300 x 864 mm
Minimum scan area (ADF)
70 x 148 mm
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power consumption (typical)
112 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
Packaging data
Package dimensions (WxDxH)
848 x 716 x 540 mm
Packaging data
Package dimensions (W x D x H)
848,1 x 716 x 540 mm (33.4 x 28.2 x 21.3")
Package weight
46,3 kg
System requirements
Mac compatibility
No
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
15 - 80%
Operating temperature (T-T)
50 - 95 °F
Weight & dimensions
Width
692 mm
Depth
558 mm
Height
338 mm
Weight
37 kg
Other features
Network ready
No
Maximum dimensions (W x D x H)
692 x 558 x 338 mm
Pallet dimensions (W x D x H)
848 x 1242 x 1752 mm
Dimensions (WxDxH)
692 x 558 x 338 mm
Recommended operating temperature range (T-T)
10 - 35 °C
Maximum scan area (imperial)
29,7 cm (11.7")
Pallet dimensions (W x D x H) (imperial)
838,2 x 1244,6 x 1752,6 mm (33 x 49 x 69")
Product dimensions when open (LxWxD)
69,2 cm (27.2")
Size (imperial)
69,2 cm (27.2")
Exifprint supported
No
Duplex ADF scanning
Yes
Pallet weight
299 kg
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Quantity per pallet
6 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 21:02:32
Uk has collected 1 expert review for HP L2683A scanner Flatbed & ADF scanner 600 x 600 DPI A3 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)