location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TESA Strong 66 m Polypropylene

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TESA Check ‘TESA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Strong
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57166-00000-05
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4042448125606
Category: Duct Tapes Check ‘TESA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   TESA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21480
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 22:03:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name TESA Strong 66 m Polypropylene :
The long product name of TESA Strong 66 m Polypropylene. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Strong carton sealing tape, 38mm x 66m
More>>>
Short summary description TESA Strong 66 m Polypropylene:
This short summary of the TESA Strong 66 m Polypropylene data-sheet is auto-generated and uses the product title and the first six key specs.

TESA Strong, Polypropylene, Cardboard, 66 m, 38 mm, 1 pc(s)

Long summary description TESA Strong 66 m Polypropylene:
This is an auto-generated long summary of TESA Strong 66 m Polypropylene based on the first three specs of the first five spec groups.

TESA Strong. Material: Polypropylene, Suitable for materials: Cardboard. Length: 66 m, Width: 38 mm. Quantity per pack: 1 pc(s)

Brand Image Product code Product Stock Price from
TESA

TESA 05042-00006-01 duct tape 66 m
(show image)
05042-00006-01 05042-00006-01 0.00
(excl. VAT)
0 (incl. VAT)
TESA

TESA Strong 66 m Polypropylene
(show image)
57799-00000-01 Strong 0.00
(excl. VAT)
0 (incl. VAT)
TESA

TESA Strong 66 m
(show image)
57168-00000-05 Strong 0.00
(excl. VAT)
0 (incl. VAT)
TESA

TESA Clear Strong 66 m Polypropylene
(show image)
57167-00000-05 Clear Strong 0.00
(excl. VAT)
0 (incl. VAT)
TESA

TESA 05044-00006-01 duct tape 66 m
(show image)
05044-00006-01 05044-00006-01 0.00
(excl. VAT)
0 (incl. VAT)
TESA

TESA 05044-00005-01 duct tape 66 m
(show image)
05044-00005-01 05044-00005-01 0.00
(excl. VAT)
0 (incl. VAT)
TESA

TESA Strong 66 m Polypropylene (PP) Transparent
(show image)
402438T Strong 0.00
(excl. VAT)
0 (incl. VAT)