location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Scanjet G3110 Flatbed scanner 4800 x 4800 DPI A4 Grey, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Scanjet
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G3110
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Scanjet G3110 Photo Scanner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2698A show
Show alternative article codes used in the online market place
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 240448
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2023 11:29:04
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 16 May 2017
Product end of life date
data sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Scanjet G3110 Flatbed scanner 4800 x 4800 DPI A4 Grey, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner 4800 x 4800 DPI
  • - Colour scanning
  • - A4 Scanning media types supported: Card stock, Envelopes, Photo paper, Plain paper
  • - Maximum scan size: 216 x 297 mm Sensor type: CCD
  • - USB port
  • - 15 W
Warranty: Warranty: Standard one-year limited hardware warranty. Warranty and support options vary by product, country and local legal requirements.
Long product name HP Scanjet G3110 Flatbed scanner 4800 x 4800 DPI A4 Grey, White :
The long product name of HP Scanjet G3110 Flatbed scanner 4800 x 4800 DPI A4 Grey, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Scanjet G3110 Photo Scanner
More>>>
HP Scanjet G3110 Flatbed scanner 4800 x 4800 DPI A4 Grey, White:
The official description of HP Scanjet G3110 Flatbed scanner 4800 x 4800 DPI A4 Grey, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Overview

Enjoy easy scanning at the touch of a button with this stylish, affordable scanner. Get great results from your photos, slides and negatives, then enhance or restore them using intuitive software. Scan and manage documents for easy archiving too.


Features

Get more from your photos with high-quality scanning and easy restoration.

• Turn your photos into high-quality, easy-to-share digital images with 4800 x 9600 dpi
1
resolution and 48-bit colour. Remove red-eye, improve contrast, restore faded colour and remove dust and scratches using included software.


Scan multiple photos, slides, negatives or even 3-D objects and save to separate files.

• Scan multiple originals – up to four 35 mm slides, five negatives or three 10 x 15 cm photos – at once and save as separate files. Get impressive results from open books, framed pictures and even 3-D objects such as jewellery or collectables.


Turn paperwork into editable documents and easy-to-archive digital files.

• Turn important documents into easy-to-archive PDF files or convert them into editable text using the Optical Character Recognition (OCR) software. Enjoy the speed and convenience of one-touch Copy and Scan-to-Email buttons too.


1
Maximum resolution may be limited by PC system factors and scan size

Short summary description HP Scanjet G3110 Flatbed scanner 4800 x 4800 DPI A4 Grey, White:
This short summary of the HP Scanjet G3110 Flatbed scanner 4800 x 4800 DPI A4 Grey, White data-sheet is auto-generated and uses the product title and the first six key specs.

HP Scanjet G3110, 216 x 297 mm, 4800 x 4800 DPI, 48 bit, 10 sec/page, Flatbed scanner, Grey, White

Long summary description HP Scanjet G3110 Flatbed scanner 4800 x 4800 DPI A4 Grey, White:
This is an auto-generated long summary of HP Scanjet G3110 Flatbed scanner 4800 x 4800 DPI A4 Grey, White based on the first three specs of the first five spec groups.

HP Scanjet G3110. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 4800 x 4800 DPI, Input colour depth: 48 bit. Scanner type: Flatbed scanner, Product colour: Grey, White. Sensor type: CCD, Light source: CCFL, Scan file formats: BMP, FPX, GIF, HTM, JPG, PCX, PDF, PNG, RTF, TIFF, TXT. Maximum ISO A-series paper size: A4, Scanning media types supported: Card stock, Envelopes, Photo paper, Plain paper, ISO A-series sizes (A0...A9): A4, A5. Standard interfaces: USB 2.0

Scanning
Maximum scan size *
216 x 297 mm
Optical scanning resolution *
4800 x 4800 DPI
Colour scanning
Yes
Input colour depth
48 bit
Film scanning
Yes
Greyscale levels
256
Flatbed scan speed (b/w, A4)
10 sec/page
Design
Scanner type *
Flatbed scanner
Product colour *
Grey, White
Built-in display *
No
Performance
Sensor type *
CCD
Light source
CCFL
Scan file formats
BMP, FPX, GIF, HTM, JPG, PCX, PDF, PNG, RTF, TIFF, TXT
Scan to
File, Image
Paper handling
Scanning media types supported
Card stock, Envelopes, Photo paper, Plain paper
Multi feed detection
No
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5
ISO B-series sizes (B0...B9)
B5
Letter
Yes
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power consumption (typical)
15 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
Packaging data
Package dimensions (WxDxH)
542 x 131 x 443 mm
Package dimensions (W x D x H)
542 x 131,1 x 443 mm (21.3 x 5.16 x 17.4")
Package weight (imperial)
3,74 kg (8.25 lbs)
Package weight
3,74 kg
System requirements
Mac compatibility
Yes
Minimum storage drive space
4096 MB
Minimum RAM
1024 MB
Minimum processor
800 MHz
Compatible operating systems
Microsoft Windows 7, Windows Vista, Windows XP (32-bit / 64-bit), Windows XP, Windows 2000 Mac OS X v10.4.11, 10.5, 10.6
Windows operating systems supported
Yes
USB required
Yes
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 90%
Certificates
Electromagnetic compatibility
CE, FCC, ACA, GOST
Weight & dimensions
Width
455 mm
Depth
305 mm
Height
70 mm
Weight
2,9 kg
Packaging content
Drivers included
Yes
Bundled software
HP Photosmart, HP Image Editor, HP Red-eye Removal, HP Adaptive Lighting
Other features
Network ready
No
Minimum system requirements for Macintosh
Mac OS X v10.4.11; 10.5; 10.6
Maximum dimensions (W x D x H)
455 x 305 x 70 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 2354 mm
TWAIN version
1,9
Recommended operating temperature range (T-T)
10 - 35 °C
Image scaling/enlargement range
10 - 2400%
Safety
IEC 60950-1, CCC, GOST, BSMI, NOM
Output resolutions
150, 200, 300, 600, 1200, 2400, 4800
Maximum scan area (imperial)
21,6 cm (8.5")
Pallet dimensions (W x D x H) (imperial)
1219,2 x 1016 x 2341,9 mm (48 x 40 x 92.2")
Product dimensions when open (LxWxD)
45,5 cm (17.9")
Size (imperial)
45,5 cm (17.9")
Stacking number for carton
10
Stacking number for pallet
2 pc(s)
Weight (imperial)
2,9 kg (6.39 lbs)
Dynamic range
3 dB
Pallet weight
302 kg
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Quantity per pallet
75 pc(s)
Number of cartons per pallet
15 pc(s)
Number of layers per pallet
5 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 02:38:22
Uk has collected 8 expert reviews for HP Scanjet G3110 Photo Scanner and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-27 02:38:17
Product Code: L2698A The HP Scanjet G3110 is a flatbed scanner with a built-in transparency adaptor suitable for small slide and film scanning projects. The scanner features an optical resolution of 4800dpi and 48-bit colours. And while its colour ac...
Bottom line If you’re in the market for an affordable photo scanner with the ability to capture accurate colour and detail, along with the occasional slide or film scan, the HP Scanjet G3110 is worth considering, especially if you’re not in a hurry. James...
80%
digitalversus.com
Updated:
2011-09-27 02:38:20
The G3110 first piqued our interest because of some very negative comments on HP's own forum. The three users to post comments were so negative that we became suspicious--perhaps it was some not-so-subtle negative publicity from a competitor?Well, we...
Good Reasonably accurate colours, Speed at low resolutions...
Bad Software restarts after every page, Takes a while to warm up, Poor quality negative scans, Slow at scanning negatives...
60%
webuser.co.uk
Updated:
2011-09-27 02:38:20
Amazingly, for a device of this size and price, the HP Scanjet G3110 is crammed with features. Everything you need is pretty much covered straight out of the box, with OCR software from IRIS and HP's own photo-management program. If you want to get int...
100%
trustedreviews.com
Updated:
2012-05-04 01:05:29
A flatbed scanner with a transparency and negative adapter built into its lid will normally cost you over £100, but HP's Scanjet G3110 beats this price by over 10 percent and looks good into the bargain. With something of the curves of a stealth bomber, i...
Good Straight to PDF scan, Quick OCR conversion, Colour restoration and dust removal...
Bad Slow scans, even for price, Driver installation glitch, OCR not that accurate...
60%
Country Distributor
México 1 distributor(s)
United Kingdom 1 distributor(s)