location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hitachi DT00911 projector lamp 220 W UHB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hitachi Check ‘Hitachi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DT00911
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DT00911 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045169328
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Hitachi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Hitachi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65000
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 May 2023 14:05:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hitachi DT00911 projector lamp 220 W UHB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - UHB 220 W
  • - Service life of lamp: 3000 h
  • - Brand compatibility: Hitachi
Long product name Hitachi DT00911 projector lamp 220 W UHB :
The long product name of Hitachi DT00911 projector lamp 220 W UHB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Replacement Lamp for CPX245
More>>>
Short summary description Hitachi DT00911 projector lamp 220 W UHB:
This short summary of the Hitachi DT00911 projector lamp 220 W UHB data-sheet is auto-generated and uses the product title and the first six key specs.

Hitachi DT00911, UHB, 220 W, 3000 h, Hitachi, CP-WX410, CP-X201, CP-X206, CP-X301, CP-X306, CP-X401, CP-X450, CP-X467, ED-X31, ED-X33

Long summary description Hitachi DT00911 projector lamp 220 W UHB:
This is an auto-generated long summary of Hitachi DT00911 projector lamp 220 W UHB based on the first three specs of the first five spec groups.

Hitachi DT00911. Lamp type: UHB, Bulb power: 220 W, Service life of lamp: 3000 h, Service life of lamp (economic mode): 4000 h, Brand compatibility: Hitachi, Compatibility: CP-WX410, CP-X201, CP-X206, CP-X301, CP-X306, CP-X401, CP-X450, CP-X467, ED-X31, ED-X33

Brand Image Product code Product Stock Price from
GO Lamps

GO Lamps GL166 projector lamp 220 W UHB
(show image)
GL166 GL166 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10168 projector lamp 300 W
(show image)
ML10168 ML10168 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)