location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC GZ-HD 40 2,68 MP CMOS Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GZ-HD 40
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GZ-HD40
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘JVC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6905
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:58:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points JVC GZ-HD 40 2,68 MP CMOS Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2,68 MP CMOS 25,4 / 3 mm (1 / 3") Black, Silver
  • - Optical zoom: 10x Digital zoom: 200x
  • - Internal storage capacity: 120 GB
  • - LCD 7,11 cm (2.8")
  • - 1920 x 1080 pixels
  • - stereo Built-in microphone Built-in speaker(s)
  • - HDMI Microphone in
  • - Lithium-Ion (Li-Ion) 1,25 h
Long product name JVC GZ-HD 40 2,68 MP CMOS Black, Silver :
The long product name of JVC GZ-HD 40 2,68 MP CMOS Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GZ-HD 40 - HDD 120Gb, 2.8"LCD, 10х opt/ 200х dig zoom, microSD, HDMI/USB/AV output/DC-in
More>>>
Short summary description JVC GZ-HD 40 2,68 MP CMOS Black, Silver:
This short summary of the JVC GZ-HD 40 2,68 MP CMOS Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

JVC GZ-HD 40, 2,68 MP, CMOS, 25,4 / 3 mm (1 / 3"), 120 GB, 7,11 cm (2.8"), LCD

Long summary description JVC GZ-HD 40 2,68 MP CMOS Black, Silver:
This is an auto-generated long summary of JVC GZ-HD 40 2,68 MP CMOS Black, Silver based on the first three specs of the first five spec groups.

JVC GZ-HD 40. Total megapixels: 2,68 MP, Sensor type: CMOS, Optical sensor size: 25,4 / 3 mm (1 / 3"). Optical zoom: 10x, Digital zoom: 200x, Focal length range: 4.5 - 45 mm. Internal storage capacity: 120 GB. Display diagonal: 7,11 cm (2.8"), Display: LCD. Product colour: Black, Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:33:46
Uk has collected 20 expert reviews for JVC GZ-HD 40 2.68 MP CMOS Black, Silver and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
digitalversus.com
Updated:
2011-07-31 20:32:42
With the Everio GZ-HD40, JVC is preparing itself to do battle with its two main rivals, Sony and Canon, and their excellent camcorders, the HDR-SR11 and HG21, respectively.To keep up with the pace, the manufacturer has abandoned CCD sensors in favor of...
Good Reasonable image quality, Choice of AVCHD or MPEG2 TS video, Plenty of manual settings, Headphone and microphone jacks, LED lamp...
Bad Image stabilization could be better, Joystick too small, No 5.1 sound, Wide angle lens very weak, Bundled software limited...
80%
pcadvisor.co.uk
Updated:
2011-07-31 20:32:46
Theres a lot to like about the JVC Everio GZ-HD40 high-definition camcorder. A compact model with a beefy 120GB hard drive, the JVC Everio GZ-HD40 records to two formats: the compact and increasingly common AVCHD and the higher-quality MPEG-2 Trans...
Bottom line The JVC Everio GZ-HD40 isnt a bad HD camcorder - in fact, its pretty good. People seeking a tapeless camcorder that they can use with a modest PC today and a more powerful computer in the future may find the GZ-HD40s multiple recording formats comp...
70%
alphr.com
Updated:
2011-07-31 20:33:20
Where every other mainstream camcorder manufacturer adopted AVCHD for its non-tape-based models, JVC struck out alone with MPEG-2 compression for its first few HD camcorders. Now, with the Everio GZ-HD40, the company has joined the crowd. This model al...
Bottom line A great leap forward in image quality from JVC, but the lower capacity model is the better buy...
67%
expertreviews.co.uk
Updated:
2011-07-31 20:33:30
JVCs latest addition to its popular Everio range of HDD camcorders is the GZHD40, the first of two models from the company to offer AVCHD high-definition recording and playback. Along with its sister product, the GZ-HD30, its introduction signals a ch...
80%
goodgearguide.com.au
Updated:
2011-11-07 20:07:38
A compact model with a beefy 120GB hard drive, the JVC Everio GZ-HD40 records to two formats: the compact and increasingly common AVCHD, and the higher-quality MPEG-2 Transport Stream (TS). Although it has decent automatic and manual image control, the JVC Everio GZ-HD40 is like a bilingual exchange student lacking perfect mastery of either his native or secondary tongue. Its a good HD camcorder, but better values abound. The JVC Everio GZ-HD40 captures 1080i high-definition video onto its 120...
Good Compact, 120GB hard drive...
Bad Lacks a viewfinder, frame-rate options are limited, fails to wow...
Bottom line The JVC Everio GZ-HD40 isn’t a bad HD camcorder — in fact, it’s pretty good. That being said, there are other camcorders on the market that offer better images and usability at a lower price...
70%
Brand Image Product code Product Stock Price from
JVC

JVC GZ-HD10 1,84 MP CMOS Black
(show image)
GZ-HD10EX GZ-HD10 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GZ-HD 30 2,68 MP CMOS Black, Silver
(show image)
GZ-HD30 GZ-HD 30 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GZ-HD10 camcorder 1,84 MP CMOS Black
(show image)
GZ-HD10 GZ-HD10 0.00
(excl. VAT)
0 (incl. VAT)