location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP L2208w 22-inch Widescreen LCD Monitor computer monitor 55,9 cm (22") 1680 x 1050 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L2208w 22-inch Widescreen LCD Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GX007AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585448623 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 301274
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP L2208w 22-inch Widescreen LCD Monitor computer monitor 55,9 cm (22") 1680 x 1050 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 55,9 cm (22")
  • - 1680 x 1050 pixels
  • - 5 ms 300 cd/m² 1000:1
  • - 50 W
Long product name HP L2208w 22-inch Widescreen LCD Monitor computer monitor 55,9 cm (22") 1680 x 1050 pixels Black :
The long product name of HP L2208w 22-inch Widescreen LCD Monitor computer monitor 55,9 cm (22") 1680 x 1050 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

22" wide LCD, 5ms, 1000:1, 300cd/m2, TCO03, D-sub
More>>>
HP L2208w 22-inch Widescreen LCD Monitor computer monitor 55,9 cm (22") 1680 x 1050 pixels Black:
The official description of HP L2208w 22-inch Widescreen LCD Monitor computer monitor 55,9 cm (22") 1680 x 1050 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The large-screen HP 2208w 22-inch Widescreen LCD Monitor offers essential performance and user comfort features in an elegant extra-large 22-inch diagonal wide-aspect screen designed for users who appreciate widescreen viewing, wherever they work.

Features

- Get crisp, clear, high resolution views of your graphics and text with a 1000:1 contrast ratio, sharp resolutions to 1440 x 900, and fast 5 ms response time.

- Enable comfortable viewing for multiple users with wide 160-degree viewing angles and adjustable tilt settings.

- Help protect against image retention and reduce energy costs with HP Display LiteSaver, which allows prescheduled Sleep mode. Adjust monitor settings and enable theft deterrence through the connected PC with HP Display Assistant.

- Already assembled to the base, this monitor is quick and easy to set up right out of the box. Just attach the cables, and you’re ready to go. Customize the display with a wide range of icon-based on-screen display (OSD) controls.

Short summary description HP L2208w 22-inch Widescreen LCD Monitor computer monitor 55,9 cm (22") 1680 x 1050 pixels Black:
This short summary of the HP L2208w 22-inch Widescreen LCD Monitor computer monitor 55,9 cm (22") 1680 x 1050 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP L2208w 22-inch Widescreen LCD Monitor, 55,9 cm (22"), 1680 x 1050 pixels, 5 ms, Black

Long summary description HP L2208w 22-inch Widescreen LCD Monitor computer monitor 55,9 cm (22") 1680 x 1050 pixels Black:
This is an auto-generated long summary of HP L2208w 22-inch Widescreen LCD Monitor computer monitor 55,9 cm (22") 1680 x 1050 pixels Black based on the first three specs of the first five spec groups.

HP L2208w 22-inch Widescreen LCD Monitor. Display diagonal: 55,9 cm (22"), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Display
Display diagonal *
55,9 cm (22")
Display resolution *
1680 x 1050 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0,282 x 0,282 mm
Horizontal scan range
24 - 83 kHz
Vertical scan range
50 - 76 Hz
Viewable size, horizontal
47,8 cm
Viewable size, vertical
30 cm
Viewable size diagonal
55,9 cm
Display scanning frequency
Horizontal: 24 - 83 kHz, Vertical: 50 - 76 Hz
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Country of origin
China
Certification
TCO 03
Ports & interfaces
VGA (D-Sub) ports quantity
1
HDCP
No
Ergonomics
Panel mounting interface
100 x 100 mm
Tilt angle range
-5 - 25°
Plug and Play
Yes
Display tilt and swivel range
Tilt: - 5 degrees to + 25 degrees, Swivel: 0 degrees
Power
Power consumption (typical) *
50 W
Power consumption (standby) *
2 W
Power consumption (off)
1 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operational conditions
Storage temperature (T-T)
20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Non-operating relative humidity (non-condensing)
5 - 90%
Relative humidity
20 - 80%
Weight & dimensions
Width (with stand)
514 mm
Depth (with stand)
192 mm
Height (with stand)
414 mm
Width (without stand)
514 mm
Depth (without stand)
60 mm
Height (without stand)
345 mm
Weight (without stand)
5,4 kg
Packaging data
Package weight
7,5 kg
Sustainability
Sustainability certificates
ENERGY STAR
Thin Client
Processor frequency
0,4 GHz
Other features
TV tuner integrated
No
Package dimensions (WxDxH)
595 x 190 x 481 mm
Dimensions (W x D x H) (imperial)
514,9 x 192 x 414,5 mm (20.3 x 7.56 x 16.3")
Power requirements
100 - 240 VAC, 50 - 60 Hz
User controls
Power on/off 3 button OSD (menu, plus, minus) brightness; contrast; positioning; color temperature (6500k, 9300k, custom); individual color control; serial number; clock (clock phase); monitor management; factory reset
Video Dot Rate
165 MHz
Weight (imperial)
5,41 kg (11.9 lbs)
Dimension note (imperial)
With stand
Dimension note (metric)
With stand
Product dimensions (with stand, imperial)
514,9 x 192 x 414,5 mm (20.3 x 7.56 x 16.3")
Product dimensions (without stand, imperial)
500,9 x 59,9 x 345,2 mm (19.7 x 2.36 x 13.6")
UNSPSC-code
43211902