location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne WBR-6804 wireless router Fast Ethernet Single-band (2.4 GHz) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N150 Wireless Router, USB/RJ-45 Dual-WAN, 3G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WBR-6804 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867166048
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34351
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:45:11
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne WBR-6804 user manual (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne WBR-6804 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne WBR-6804 wireless router Fast Ethernet Single-band (2.4 GHz) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Dual WAN interfaces (3G/xDSL) with auto-failover function to ensure an always-on connectivity
  • - 3G broadband router and 4-Port switch 2-in-1
  • - Enlarge wireless network coverage through WDS technology
  • - Share your wireless network up to 150Mbps
  • - Auto Channel Selection for low interference band
  • - QoS control for traffic prioritization and bandwidth management
  • - Built-in robust firewall to protect Internet access against intruders
  • - Effortless wireless security with a simple push of the WPS button
  • - Simple setup with user-friendly interface
Long product name LevelOne WBR-6804 wireless router Fast Ethernet Single-band (2.4 GHz) Black :
The long product name of LevelOne WBR-6804 wireless router Fast Ethernet Single-band (2.4 GHz) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1 x WAN RJ-45, 4 x RJ-45, 1 x USB, 802.11b/g/n, 1 x 2dBi, 2.4 ~ 2.472 GHz
More>>>
LevelOne WBR-6804 wireless router Fast Ethernet Single-band (2.4 GHz) Black:
The official description of LevelOne WBR-6804 wireless router Fast Ethernet Single-band (2.4 GHz) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LevelOne WBR-6804, a 3G mobile broadband router with high speed wireless, designed for home, SOHO and business user featuring a USB port for 3G connectivity. With a maximum theoretical throughput of 150Mbps, the Dual-WAN interfaces for 3G USB modem and xDSL/cable modem to ensure network stability with auto-failover feature. The built-in 4-port full-duplex 10/100 Switch to allow easy connecting of other wired-Ethernet devices. Ideally for creating a portable hotspot for sharing your 3G connectivity wirelessly among multiple users wherever you go.

Quick To Install
There are two approaches to have your network set up quickly and hassle-free. You can either install an Easy Setup Utility program from the provided CD or browse the intuitive web-based user interface to complete the setup wizard. Both features provide step-by-step guidance that allows you to setup the device without sacrificing any key features.

Auto Failover Design
With the WAN backup mechanism enabled, you will be assured of a reliable Internet connection in case your primary WAN connection goes down, it will failover to a secondary WAN connection automatically. In the meantime, if the device detects that your primary connection goes back on track, it will switch back from the secondary connection to the primary one again.

Comprehensive Network Security
Your network security is always our first priority. Our device supports the following features: SPI (Stateful Packet Inspection), packet filtering, domain filtering, URL content filtering and MAC control. All these features are dedicated to provide maximum protection against IP-based attacks, Dos (Denial of Service) attacks, unauthorized access and harmful websites.

Short summary description LevelOne WBR-6804 wireless router Fast Ethernet Single-band (2.4 GHz) Black:
This short summary of the LevelOne WBR-6804 wireless router Fast Ethernet Single-band (2.4 GHz) Black data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne WBR-6804, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN, 3G, Black, Tabletop router

Long summary description LevelOne WBR-6804 wireless router Fast Ethernet Single-band (2.4 GHz) Black:
This is an auto-generated long summary of LevelOne WBR-6804 wireless router Fast Ethernet Single-band (2.4 GHz) Black based on the first three specs of the first five spec groups.

LevelOne WBR-6804. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 150 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11n, IEEE 802.1x, IEEE 802.3, IEEE 802.3u. Security algorithms: 64-bit WEP, 128-bit AES, 128-bit WEP, TKIP, WPA, WPA2. Product type: Tabletop router, Product colour: Black, Country of origin: China. Cables included: LAN (RJ-45)

WAN connection
Ethernet WAN *
Yes
DSL WAN *
No
SIM card slot *
No
3G/4G USB modem compatibility *
Yes
Wireless LAN features
Wi-Fi band *
Single-band (2.4 GHz)
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
WLAN data transfer rate (max) *
150 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Channels quantity
13 channels
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Networking standards
IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11n, IEEE 802.1x, IEEE 802.3, IEEE 802.3u
VPN Passthrough
Yes
Mobile network
3G
Yes
4G
No
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Management features
Quality of Service (QoS) support
Yes
Wake-on-LAN ready
Yes
WPS push button
Yes
Security
Security algorithms
64-bit WEP, 128-bit AES, 128-bit WEP, TKIP, WPA, WPA2
Firewall
Yes
DoS attack prevention
Yes
Filtering
Yes
IP address filtering
Yes
URL filtering
Yes
System event log
Yes
DMZ support
Yes
Network address translation (NAT)
Yes
Protocols
DHCP client
Yes
Universal Plug and Play (UPnP)
Yes
Design
Product colour
Black
Wall mountable
Yes
Product type *
Tabletop router
Country of origin
China
Packaging content
Cables included
LAN (RJ-45)
AC adapter included
Yes
Manual
Yes
Quick installation guide
Yes
Quick start guide
Yes
Antenna
Antenna design *
External
Antenna gain level (max)
2 dBi
Antennas quantity
1
Detachable antenna(s)
Yes
Features
Certification
CE, FCC
Power
Output voltage
5 V
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
156 mm
Depth
110 mm
Height
27 mm
Weight
205 g
Packaging data
Package width
276 mm
Package depth
220 mm
Package height
65 mm
Package weight
545 g
Logistics data
Master (outer) case width
567 mm
Master (outer) case length
460 mm
Master (outer) case height
345 mm
Master (outer) case weight
12,2 kg
Quantity per master (outer) case
20 pc(s)
Other features
Input current
1.2 A
Brand Image Product code Product Stock Price from
LevelOne WBR-6013 wireless router Fast Ethernet Single-band (2.4 GHz) White LevelOne WBR-6013 wireless router Fast Ethernet Single-band (2.4 GHz) White
(show image)
WBR-6013 N300 Wireless Router 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne WGR-8031 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White LevelOne WGR-8031 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White
(show image)
WGR-8031 AC1200 Dual Band Wireless Gigabit Router 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne WBR-6012 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black LevelOne WBR-6012 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black
(show image)
WBR-6012 Wireless Router, 300Mbps 802.11b/g/n 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne WBR-6003 wireless router Fast Ethernet Silver LevelOne WBR-6003 wireless router Fast Ethernet Silver
(show image)
WBR-6003 Wireless Router, 150Mbps 802.11b/g/n 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)