location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP w2216 21.6 inch Widescreen Flat Panel Monitor computer monitor 54,9 cm (21.6") 1680 x 1050 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
w2216 21.6 inch Widescreen Flat Panel Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KQ740AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585813971 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 331276
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP w2216 21.6 inch Widescreen Flat Panel Monitor computer monitor 54,9 cm (21.6") 1680 x 1050 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 54,9 cm (21.6")
  • - 1680 x 1050 pixels
  • - 3 ms 300 cd/m² 1000:1
  • - 65 W
Warranty: Limited three-year part and repair labour
Long product name HP w2216 21.6 inch Widescreen Flat Panel Monitor computer monitor 54,9 cm (21.6") 1680 x 1050 pixels :
The long product name of HP w2216 21.6 inch Widescreen Flat Panel Monitor computer monitor 54,9 cm (21.6") 1680 x 1050 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

21.6" Widescreen LCD, 1680 x 1050, 3 ms, 1000:1, VGA & DVI-D w/HDCP
More>>>
HP w2216 21.6 inch Widescreen Flat Panel Monitor computer monitor 54,9 cm (21.6") 1680 x 1050 pixels:
The official description of HP w2216 21.6 inch Widescreen Flat Panel Monitor computer monitor 54,9 cm (21.6") 1680 x 1050 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Enjoy a brilliant and immersive widescreen viewing experience, thanks to this impressive 21.6-inch wide flat-panel PC monitor with HP BrightView Technology which makes colours richer and pictures sharper

- Experience uncompromised widescreen viewing performance for video, photos, games and more, thanks to the digital connection (DVI-D), fast 3 ms response time, 1680 x 1050 optimal resolution, and 1000:1 contrast for photo-realistic quality

- A leading style, and improved ergonomics make it easy to adjust the monitor to work or play comfortably. You can also save space and personalize your monitor with Easy Clip by clipping on photo holders, cameras, or accessories

- My Display software provides you with an easy and convenient one touch adjustment of you HP displsay performance. Easy to set up and use, you simply plug and play the monitor to get started

Short summary description HP w2216 21.6 inch Widescreen Flat Panel Monitor computer monitor 54,9 cm (21.6") 1680 x 1050 pixels:
This short summary of the HP w2216 21.6 inch Widescreen Flat Panel Monitor computer monitor 54,9 cm (21.6") 1680 x 1050 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

HP w2216 21.6 inch Widescreen Flat Panel Monitor, 54,9 cm (21.6"), 1680 x 1050 pixels, LCD, 3 ms

Long summary description HP w2216 21.6 inch Widescreen Flat Panel Monitor computer monitor 54,9 cm (21.6") 1680 x 1050 pixels:
This is an auto-generated long summary of HP w2216 21.6 inch Widescreen Flat Panel Monitor computer monitor 54,9 cm (21.6") 1680 x 1050 pixels based on the first three specs of the first five spec groups.

HP w2216 21.6 inch Widescreen Flat Panel Monitor. Display diagonal: 54,9 cm (21.6"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 3 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°

Display
Display diagonal *
54,9 cm (21.6")
Display resolution *
1680 x 1050 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
3 ms
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Pixel pitch
0,282 x 0,282 mm
Horizontal scan range
24 - 83 kHz
Vertical scan range
48 - 76 Hz
Display scanning frequency
48-76Hz vertical, 24-83kHz horizontal
Multimedia
Built-in camera *
No
Design
Country of origin
China
Compliance industry standards
UL, CUL, CE, TuV/GS, CCC, FCC Class B, VCCI, NOM,S, MIC, eK, ICES, Energy Star compliant and Microsoft WHQL Certification
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
HDCP
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Swivel angle range
-45 - 45°
Tilt angle range
-5 - 25°
Ergonomics
Plug and Play
Yes
Display tilt and swivel range
Swivel range + or -45 degrees; Tilt range +25 to -5 degrees; standard 4 hole pattern 100mm x 100mm screw wall-mounting option with removable pedestal
Power
Power consumption (typical) *
65 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Width (with stand)
523 mm
Depth (with stand)
289 mm
Height (with stand)
481 mm
Width (without stand)
523 mm
Depth (without stand)
289 mm
Height (without stand)
481 mm
Weight (without stand)
8,9 kg
Packaging data
Package weight
11 kg
Other features
Display
LCD
TV tuner integrated
No
Package dimensions (WxDxH)
615 x 265 x 445 mm
Power requirements
Internal AC adapter
Speakers and microphone
Integrated active speakers (2 x 2W per channel) with front volume control
Display resolution at frequency
1680 x 1050 @ 60Hz (native recommended) plus all VESA modes up to 1680 x 1050 @ 60Hz
Display video input type connector
Digital (DVI-D with HDCP) and Analog (15-pin miniature D-sub VGA)
Security features
Kensington lock ready
User controls
Switch Video Input, Brightness, Contrast, Image Control, Color, Quick View, Management, Information, Overdrive On/Off, Factory Reset, Exit and Languages: English, French, German, Italian, Dutch, Spanish, Simplified Chinese, Japanese