location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Matrox M9120 PCIe x16 GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Matrox Check ‘Matrox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M9120 PCIe x16
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M9120-E512F show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790750235905 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Matrox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Matrox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 210112
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Feb 2024 11:22:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Matrox M9120 PCIe x16 GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Matrox GDDR2
  • - 2048 x 1536 pixels 128 bit PCI Express x16
  • - DVI-D ports quantity: 2 DVI-I ports quantity: 2
  • - OpenGL version: 2.0
Warranty: 3 years
Long product name Matrox M9120 PCIe x16 GDDR2 :
The long product name of Matrox M9120 PCIe x16 GDDR2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The Matrox M9120 PCIe x16 ATX graphics card renders pristine image quality with dual monitor support at resolutions up to 1920x1200 (digital), or 2048x1536 (analog) for an exceptional multi-display user experience.
More>>>
Matrox M9120 PCIe x16 GDDR2:
The official description of Matrox M9120 PCIe x16 GDDR2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Matrox M9120 PCIe x16 ATX graphics card renders pristine image quality with dual monitor support at resolutions up to 1920x1200 (digital), or 2048x1536 (analog) for an exceptional multi-display user experience. Armed with 512MB of graphics memory and advanced desktop management, the M9120 drives business, government, and industrial applications with extraordinary performance on two high-resolution monitors in both independent and stretched desktop modes. It offers optimal Windows Vista Aero support (WDDM mode), and can be paired with a second Matrox M-Series graphics card if additional outputs are required.

High-resolution dual monitor support
Up to 1920 x 1200 digital; 2048 x 1536 analog per output
Native PCI express x16 performance
Maximum bandwidth to ensure best performance
512 MB of memory
For enhanced performance in demanding multi-monitor applications
ATX form factor
Optimal support for Windows® Vista
Aero (WDDM mode), XP, among other OS platforms
Passive cooling and low power consumption
Fanless design eliminates noise and increases product reliability
Joined graphics card mode
Allows for use of an additional Matrox M-Series graphics card, to increase total monitor support
Wide enterprise flexibility
Unified driver package compatible with other Matrox products
Matrox PowerDesk software
Easily configure and manage program windows on multiple monitors
Global sales and technical support

Hardware Included

Matrox M9120 PCIe x16 graphics card (with factory-installed ATX bracket)
Two DVI-I-to-HD15 connector adapters

Software Included

Matrox display drivers for Microsoft Windows Vista and XP
Matrox PowerDesk desktop management software

Short summary description Matrox M9120 PCIe x16 GDDR2:
This short summary of the Matrox M9120 PCIe x16 GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

Matrox M9120 PCIe x16, GDDR2, 128 bit, 2048 x 1536 pixels, PCI Express x16

Long summary description Matrox M9120 PCIe x16 GDDR2:
This is an auto-generated long summary of Matrox M9120 PCIe x16 GDDR2 based on the first three specs of the first five spec groups.

Matrox M9120 PCIe x16. Graphics processor family: Matrox. Graphics card memory type: GDDR2, Memory bus: 128 bit. Maximum resolution: 2048 x 1536 pixels. OpenGL version: 2.0, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Passive

Processor
CUDA *
No
Graphics processor family *
Matrox
Maximum resolution *
2048 x 1536 pixels
Parallel processing technology support *
Not supported
Maximum analog resolution
2 x 2048 pixels
Maximum digital resolution
2 x 1920 pixels
Maximum displays per videocard
2
Memory
Graphics card memory type *
GDDR2
Memory bus *
128 bit
Ports & interfaces
Interface type *
PCI Express x16
Dual VGA
Yes
Video in
No
DVI-D ports quantity *
2
DVI-I ports quantity *
2
VGA (D-Sub) ports quantity
2
DVI ports quantity
2
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
No
OpenGL version *
2.0
Dual Link DVI *
Yes
Full HD
Yes
Dual DVO
Yes
Design
Cooling type *
Passive
Design
Form factor
Full-Height/Full-Length (FH/FL)
Bracket height
Full-Height (FH)
Certification
EMC Certifications: Class B ROHS & WEEE compliant
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter x64, Windows 7 Ultimate, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
No
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Weight & dimensions
Depth
19 mm
Height
111 mm
Width
168 mm
Packaging content
Bundled software
Matrox PowerDesk display driver & desktop management software
Other features
Mac compatibility
No
HDMI
No
Compatible operating systems
Microsoft Windows 7 (32/64bit)*, Microsoft Windows XP (32/64bit)*, Microsoft Windows Vista (32/64bit)*, Microsoft Windows Server 2003/2008 (32/64bit)*, See website for details Linux (www.matrox.com/graphics/en/products/graphics_cards/m_series/linux_distributions.html)
Graphics card family
Matrox
Logistics data
Harmonized System (HS) code
84733020
Brand Image Product code Product Stock Price from
Matrox M9188-E2048F graphics card 2 GB Matrox M9188-E2048F graphics card 2 GB
(show image)
M9188-E2048F M9188 PCIe x16 0.00
(excl. VAT)
0 (incl. VAT)
Matrox M9128-E1024LAF graphics card 1 GB GDDR2 Matrox M9128-E1024LAF graphics card 1 GB GDDR2
(show image)
M9128-E1024LAF M9128-E1024LAF 0.00
(excl. VAT)
0 (incl. VAT)
Matrox M9148 LP PCIe x16 1 GB GDDR2 Matrox M9148 LP PCIe x16 1 GB GDDR2
(show image)
M9148-E1024LAF M9148 LP PCIe x16 0.00
(excl. VAT)
0 (incl. VAT)
Matrox M9138-E1024LAF graphics card 1 GB GDDR2 Matrox M9138-E1024LAF graphics card 1 GB GDDR2
(show image)
M9138-E1024LAF M9138-E1024LAF 0.00
(excl. VAT)
0 (incl. VAT)
Matrox M9120-E512LAU1F graphics card GDDR2 Matrox M9120-E512LAU1F graphics card GDDR2
(show image)
M9120-E512LAU1F M9120-E512LAU1F 0.00
(excl. VAT)
0 (incl. VAT)
Matrox M9120-E512LPUF graphics card 0,5 GB GDDR2 Matrox M9120-E512LPUF graphics card 0,5 GB GDDR2
(show image)
M9120-E512LPUF M9120-E512LPUF 0.00
(excl. VAT)
0 (incl. VAT)
Matrox M9125-E512F graphics card GDDR2 Matrox M9125-E512F graphics card GDDR2
(show image)
M9125-E512F M9125-E512F 0.00
(excl. VAT)
0 (incl. VAT)
Matrox M9140-E512LAF graphics card 0,5 GB GDDR2 Matrox M9140-E512LAF graphics card 0,5 GB GDDR2
(show image)
M9140-E512LAF M9140-E512LAF 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)
Magyarország 2 distributor(s)
France 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Österreich 1 distributor(s)