location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS M3A78 PRO motherboard AMD 780G Socket AM2 ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M3A78 PRO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M3A78 PRO
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96722
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2018 15:29:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS M3A78 PRO motherboard AMD 780G Socket AM2 ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Socket AM2
  • - ATX AMD 780G Realtek ALC1200 7.1 channels
  • - 4 ECC Non-ECC Maximum internal memory: 8 GB
  • - Radeon HD 3200 256
  • - 64 Mbit
Long product name ASUS M3A78 PRO motherboard AMD 780G Socket AM2 ATX :
The long product name of ASUS M3A78 PRO motherboard AMD 780G Socket AM2 ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

M3A78 PRO - Socket AM2+, AMD 780G/SB700 Chipset, FSB: Up to 5200/MT/s , 4 x DDR2 1066/800/667, Max. 8 GB, 1 x PCIe x16, 2 x PCIe x1, 3 x PCI 2.2
More>>>
ASUS M3A78 PRO motherboard AMD 780G Socket AM2 ATX:
The official description of ASUS M3A78 PRO motherboard AMD 780G Socket AM2 ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

AMD® Socket AM2+ Phenom™ FX / Phenom™ / Athlon™ / Sempron™ Support
This motherboard supports AMD AMD® Socket AM2+ multi-core processors with unique L3 cache and delivers better overclocking capabilities with less power consumption. It features dual-channel DDR2 1066 memory support and accelerates data transfer rate up to 5200MT/s via HyperTransport™ 3.0 based system bus.

AMD Socket AM2 Athlon 64 X2 / Athlon 64 FX / Athlon 64/ Sempron Support
This motherboard supports AMD® Socket AM2 single-core Athlon™ 64 / Sempron™ and dual-core Athlon™ 64 X2 / Athlon™ 64 FX processors with 2MB / 1MB / 512KB L2 cache based on 64-bit architecture. It features 2000 / 1600 MT/s HyperTransport™-based system bus, dual-channel un-buffered DDR2 800 memory support, and AMD® Cool ´n´ Quiet™ Technology.

Native DDR2 1066
This motherboard is the first AMD® platform with native DDR2 1066 support. It provides faster data transfer rate and more bandwidth to increase memory data transfer rate and computing efficiency, enhancing system performance in 3D graphics and other memory demanding applications.
*DDR2 1066 is supported by some of the AM2+ CPUs only. Refer to www.asus.com for the supported CPU models.

AMD 780G/SB700
AMD® 780G Chipset is designed to support up to 5200MT/s HyperTransport™ 3.0 (HT3.0) interface speed and PCI Express™ 2.0 x 16 graphics. It is optimized with AMD´s latest AM2+ and multi-core CPUs to provide excellent system performance and overclocking capabilities.

PCIe 2.0 support
This motherboard supports the latest PCIe 2.0 devices for double speed and bandwidth which enhances system performance.

Hybrid CrossFireX Support
Boosted Performance with onboard GPU and discrete graphics card
ATI Hybrid CrossFireX™ technology is a unique hybrid multi-GPU technology. It takes your gaming experience to the next level boosting PC performance by enabling the chipset’s integrated graphics processor and a discrete GPU to operate simultaneously with combined output for blisteringly-fast frame rates unleashing the graphics performance (Windows Vista® OS only).

HDMI Support
Enjoy Full HD 1080p Multimedia Home-Theater Entertainment
High-Definition Multimedia Interface (HDMI) is a set of digital video standards that delivers multi-channel audio and uncompressed digital video for full HD 1080p visuals through through a single cable. Supporting HDCP copy protection such as HD DVD and Blu-ray Discs, HDMI provides you with the highest-quality home theater experience.

Flexible Graphics Alternatives
With bundled HDMI to DVI conversion adapter, this motherboard can support both DVI and HDMI output. DVI (Digital Visual Interface) provides high quality visuals for digital display devices like LCD monitors. The interface of this motherboard supports digital HDMI/DVI and analog D-Sub standards.

4+1 Phase Power Design
Longer Life & Higher Efficiency!
Unleashes ultimate memory performances with independent power to core components, while providing fast transient response and stability for the CPU under heavy loading or overclocking modes.

AI Gear 2
AI Gear 2 allows you to choose from profiles to adjust CPU frequency and vCore voltage, minimizing system noise and saving CPU power consumption at most. You can real-time change the mode under operating system to suit your needs.

AI Nap
With AI Nap, the system can continue running at minimum power and noise when you are temporarily away. To wake the system and return to the OS environment, simply click the mouse or press a key.

ASUS Q-Fan 2
Adjusts both CPU fan and chassis fan speeds according to system loading
ASUS Q-Fan2 technology intelligently adjusts both CPU fan and chassis fan speeds according to system loading to ensure quiet, cool and efficient operation.

Express Gate
5 Secs Bootup to online
Taking only 5 seconds to go online from bootup, Express Gate is the one-stop gateway to instant fun! It´s a unique motherboard built-in OS. You can utilize the most popular Instant Messengers (IM) like MSN, Skype, Google talk, QQ, and Yahoo! Messenger to keep in touch with friends, or quickly check on the weather and e-mails just before leaving your house. What´s more, the user-friendly picture manager lets you view your pictures without entering Windows at anytime!

Q-Shield
Make Connection Quick and Accurate!
The ASUS Q-Connector allows you to connect or disconnect chassis front panel cables in one easy step with one complete module. This unique adapter eliminates the trouble of plugging in one cable at a time, making connection quick and accurate.

Q-Connector
Make Connection Quick and Accurate!
The ASUS Q-Connector allows you to connect or disconnect chassis front panel cables in one easy step with one complete module. This unique adapter eliminates the trouble of plugging in one cable at a time, making connection quick and accurate.

O.C. Profile
Conveniently store or load multiple BIOS settings
The motherboard features the ASUS O.C. Profile that allows users to conveniently store or load multiple BIOS settings. The BIOS settings can be stored in the CMOS or a separate file, giving users freedom to share and distribute their favorite overclocking settings.

Noise Filter
Eliminate background noise while recording
This feature detects repetitive and stationary noises like computer fans, air conditioners, and other background noises then eliminates it in the incoming audio stream while recording.

Uses 100% All High-quality Conductive Polymer Capacitors!
This motherboard uses all high-quality conductive polymer capacitors onboard for durability, improved lifespan, and enhanced thermal capacity.

MyLogo2
Personalize your system with customizable boot logo
You can convert your favorite photo into a 256-color boot logo for a more colorful and vivid image on your screen.


GreenASUS
The motherboard and its packaging comply with the European Union´s Restriction on the use of Hazardous Substances (RoHS). This is in line with the ASUS vision of creating environment-friendly and recyclable products and packaging to safeguard consumers´ health while minimizing the impact on the environment.

Short summary description ASUS M3A78 PRO motherboard AMD 780G Socket AM2 ATX:
This short summary of the ASUS M3A78 PRO motherboard AMD 780G Socket AM2 ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS M3A78 PRO, AMD, Socket AM2, 8 GB, 256 MB, Radeon HD 3200, Gigabit LAN

Long summary description ASUS M3A78 PRO motherboard AMD 780G Socket AM2 ATX:
This is an auto-generated long summary of ASUS M3A78 PRO motherboard AMD 780G Socket AM2 ATX based on the first three specs of the first five spec groups.

ASUS M3A78 PRO. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB. Maximum graphics card memory: 256 MB, Graphics card: Radeon HD 3200. Networking features: Gigabit LAN. Motherboard form factor: ATX, Motherboard chipset: AMD 780G, Audio output channels: 7.1 channels

Processor
Processor manufacturer *
AMD
Processor socket *
Socket AM2
Memory
Number of memory slots *
4
ECC
Yes
Non-ECC
Yes
Maximum internal memory *
8 GB
Graphics
Maximum graphics card memory
256 MB
Graphics card
Radeon HD 3200
Internal I/O
USB 2.0 connectors *
4
Number of SATA connectors
6
Number of Parallel ATA connectors
1
S/PDIF out connector
Yes
Front panel audio connector
Yes
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
Power fan connector
Yes
CPU fan connector
Yes
Number of chassis fan connectors
1
Chassis intrusion connector
Yes
Number of COM connectors
1
Rear panel I/O ports
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
2
VGA (D-Sub) ports quantity *
1
Rear panel I/O ports
HDMI ports quantity *
1
Headphone outputs
1
Microphone in
Yes
S/PDIF out port
Yes
Network
Networking features
Gigabit LAN
Features
Motherboard chipset *
AMD 780G
Audio chip
Realtek ALC1200
Audio output channels *
7.1 channels
Motherboard form factor *
ATX
Power source type
ATX
Overclocking features
Precision Tweaker, SFS, ASUS C.P.R.
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
1
PCI slots
3
BIOS
BIOS memory size
64 Mbit
Weight & dimensions
Width
305 mm
Depth
244 mm
Packaging content
Drivers included
Yes
Bundled software
- Express Gate - ASUS PC Probe II - ASUS Update - AMD AOD - Anti-virus software (OEM version)
Other features
Floppy disk drive connector
Yes
Special features
1 x HDMI to DVI Convertor 2 in 1 Q-connector
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 14:17:38
Uk has collected 2 expert reviews for ASUS M3A78 PRO motherboard AMD 780G Socket AM2 ATX but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
ASUS I220GC motherboard LGA 775 (Socket T) micro ATX ASUS I220GC motherboard LGA 775 (Socket T) micro ATX
(show image)
I220GC I220GC 0.00
(excl. VAT)
0 (incl. VAT)
ASUS M3A78-EM motherboard AMD 780G Socket AM2 micro ATX ASUS M3A78-EM motherboard AMD 780G Socket AM2 micro ATX
(show image)
M3A78-EM M3A78-EM 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)