HP logo

HP Compaq nc6400 Intel Core™2 Duo Processor T7200 1024M/80G 14.1" TFT WXGA+ DVD+/-RW DL WXP Pro Notebook PC

Data-sheet quality:
created by   HP
Product views:
176509
Info modified on:
16 Apr 2024, 11:28:10
Warranty:
standard statement: 3 years pick-up and return (upgrades available, sold separately)
Long product name HP Compaq nc6400 Intel Core™2 Duo Processor T7200 1024M/80G 14.1" TFT WXGA+ DVD+/-RW DL WXP Pro Notebook PC:

With integrated 3G Broadband Wireless and a range of enhanced security features, this is the absolute business professional.

HP Compaq nc6400 Intel Core™2 Duo Processor T7200 1024M/80G 14.1" TFT WXGA+ DVD+/-RW DL WXP Pro Notebook PC:

Designed for a secure and ‘always connected’ mobile computing experience, the HP Compaq nc6400 Business Notebook PC sets a new standard for on-the-move productivity. This exceptional 2.0 kg machine is the absolute business professional and is equipped with all the mobile features you could possibly need.

Short summary description HP Compaq nc6400 Intel Core™2 Duo Processor T7200 1024M/80G 14.1" TFT WXGA+ DVD+/-RW DL WXP Pro Notebook PC:

HP Compaq nc6400 Intel Core™2 Duo Processor T7200 1024M/80G 14.1" TFT WXGA+ DVD+/-RW DL WXP Pro Notebook PC, AZERTY

Long summary description HP Compaq nc6400 Intel Core™2 Duo Processor T7200 1024M/80G 14.1" TFT WXGA+ DVD+/-RW DL WXP Pro Notebook PC:

HP Compaq nc6400 Intel Core™2 Duo Processor T7200 1024M/80G 14.1" TFT WXGA+ DVD+/-RW DL WXP Pro Notebook PC. Keyboard layout: AZERTY

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.