D-Link logo

D-Link Outdoor 18dBi High Gain Directional Yagi Antenna network antenna

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100945
Info modified on:
21 Oct 2022, 10:14:07
Warranty:
1 year
Long product name D-Link Outdoor 18dBi High Gain Directional Yagi Antenna network antenna:

Outdoor 18dBi High Gain Directional Yagi Antenna

D-Link Outdoor 18dBi High Gain Directional Yagi Antenna network antenna:

The D-Link ANT24-1801 connects to the DWL-900AP+, DI-614+, DI-714P+, DWL-900AP, DI-714 and DI-713P to extend the range of coverage for the wireless network.
The D-Link ANT24-1801 antenna provides extended coverage for an existing 802.11b wireless local area network (WLAN). The D-Link ANT24-1801 comes with a conversion cable that allows connection directly to the D-Link DWL-900AP+ wireless access point, DI-614+ wireless router, DI-714P+ wireless router, DWL-900AP wireless access point, DI-714 wireless router and the DI-713P wireless router Rev C1 or later wireless broadband router.

This product includes the following items: Mounting Kit, Lightning Surge Protector, Conversion Cable.

The D-Link ANT24-1801 requires an access point or wireless broadband gateways with a reverse SMA connector. The D-Link ANT24-1801 comes with a conversion cable that allows connection directly to the DWL-900AP+ wireless access point, DI-614+ wireless router, DI-714P+ wireless router, DWL-900AP wireless access point, DI-714 wireless router and the DI-713P wireless router Rev C1 or later wireless broadband router.

15° Horizontal Spread
0.5m Length Pigtail Cable with N-Male to RP-SMA Supplied
N-Female Connector
Mounting Kit Supplied
Extends Wireless Range up to 5.5 km
Suitable for all IEEE 802.11b, 802.11g (D-Link Air, AirPlus, AirPlusXtremeG+) products with detachable antenna

Short summary description D-Link Outdoor 18dBi High Gain Directional Yagi Antenna network antenna:

D-Link Outdoor 18dBi High Gain Directional Yagi Antenna, 18 dBi, 2.4 - 2.5 GHz, -40 - 80 °C, 3,5 kg

Long summary description D-Link Outdoor 18dBi High Gain Directional Yagi Antenna network antenna:

D-Link Outdoor 18dBi High Gain Directional Yagi Antenna. Antenna gain level (max): 18 dBi, Frequency band: 2.4 - 2.5 GHz. Weight: 3,5 kg

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.