location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA iP4500 + USB inkjet printer Colour 9600 x 2400 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iP4500 + USB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KIT33100120957
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95070
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 15:32:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon PIXMA iP4500 + USB inkjet printer Colour 9600 x 2400 DPI A4 :
The long product name of Canon PIXMA iP4500 + USB inkjet printer Colour 9600 x 2400 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA IP4500, 9600x2400dpi + USB
More>>>
Canon PIXMA iP4500 + USB inkjet printer Colour 9600 x 2400 DPI A4:
The official description of Canon PIXMA iP4500 + USB inkjet printer Colour 9600 x 2400 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This premium Photo Document Printer offers digital camera owners extra functionality and quality at an unbeatable price. Print what you want, how you want - at high speed and with exceptional results.

- Print photos up to 9600x2400dpi, borderless 10x15cm in 21 sec.
- Print documents, mono and colour, up to 31/24ppm
- Print on CD/DVD
- Print from PC & digital cameras
- Print double-sided
- 2 paper trays
- 5 Single Inks
- Photo software incl. Auto-Image Fix

Why compromise?

Photo printing
Enjoy superior quality photo prints with fine detail and smooth colour gradations, thanks to tiny 1pl ink droplets and a high 9600x2400dpi* print resolution. The 5 Single Ink system includes a dye-based black that brings extra depth and contrast to photos.

Print a 10x15cm borderless photo in approx. 21 seconds in Standard Mode*. Print photos directly from your PictBridge-ready digital camera or camcorder.

Auto Image Fix automatically enhances your photos. Apply Red Eye Removal, face brightening and more with the image editing software.

ChromaLife100 delivers beautiful, long-lasting prints with longevity up to 100 years.

Document printing
Print documents perfectly at up to 31ppm in mono or 24ppm in colour, single or double-sided. Whether homework, paperwork, weekend work or web pages, this printer handles it all.

Print on CD and DVD
Personalise your inkjet-printable CDs by printing straight onto the surface. Use the CD-LabelPrint software to create exciting layouts by adding text and images.

Single Inks
All 5 Single Ink tanks can be replaced separately, minimising ink wastage and maximising savings. A smart LED light flashes to alert you when a colour is running low or needs replacement.

Efficiency
Automatic double-sided printing and copying cuts paper costs. Two paper trays hold photo and plain paper. Quick-Start gets your PIXMA going fast, with instant use of functions. MP Navigator EX software makes every stage of operation easier.

Operating systems
Windows and Mac OS X compatible.

Short summary description Canon PIXMA iP4500 + USB inkjet printer Colour 9600 x 2400 DPI A4:
This short summary of the Canon PIXMA iP4500 + USB inkjet printer Colour 9600 x 2400 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA iP4500 + USB, Colour, 9600 x 2400 DPI, 5, A4, 32 ppm

Long summary description Canon PIXMA iP4500 + USB inkjet printer Colour 9600 x 2400 DPI A4:
This is an auto-generated long summary of Canon PIXMA iP4500 + USB inkjet printer Colour 9600 x 2400 DPI A4 based on the first three specs of the first five spec groups.

Canon PIXMA iP4500 + USB. Colour, Number of print cartridges: 5. Maximum resolution: 9600 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 32 ppm

Features
Colour *
Yes
Number of print cartridges *
5
Printing
Maximum resolution *
9600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Print speed (colour, normal quality, A4/US Letter)
24 ppm
Input & output capacity
Total input capacity *
150 sheets
Paper handling
Standard media sizes
10 x 15cm, 10 x 18cm, 13 x 18cm, 20 x 25cm, 54 x 86mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
DL
Borderless printing media sizes
A4
Ports & interfaces
USB 2.0 ports quantity
1
PictBridge
Yes
Direct printing
Yes
Performance
Sound power level (printing)
34,5 dB
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
13 W
Power consumption (standby)
1,3 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows Vista / Windows XP SP1, SP2 / Windows 2000 Professional SP2, SP3, SP4 Mac OS X v.10.2.8 - v.10.4
Minimum processor
Pentium II 300 MHz/PowerPC G3
Minimum RAM
128 MB
Minimum storage drive space
400 MB
Minimum system requirements
CD-ROM SVGA 800x600
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
445 mm
Depth
303 mm
Height
160 mm
Weight
6,9 kg
Other features
Dimensions (WxDxH)
445 x 303 x 160 mm
Print technology
Inkjet
Power requirements
AC 100-240V, 50/60Hz
DVD/CD printing
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 01:57:01
Uk has collected 28 expert reviews for Canon PIXMA iP4500 + USB inkjet printer Colour 9600 x 2400 DPI A4 and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
smh.com.au
Updated:
2015-01-01 01:56:37
It would cost you almost as much to replace the ink cartridges in many printers as it would to buy this Canon ip4500. Its a quality printer thats now almost disposable when the five ink cartridges run dry. Its a sleek black box that looks neat and...
80%
alphr.com
Updated:
2015-01-01 01:56:40
With the Pixma iP2600 delivering excellent print quality for £22, you might wonder whether it's really worth splashing out on its big brother, especially when you realise that the two printers use almost identical drivers, giving them the same range of...
Bottom line A capable printer that produces high-quality output at top speed - and it's cheap to run...
100%
pcadvisor.co.uk
Updated:
2015-01-01 01:56:42
Faster than even some low-end lasers, the Canon Pixma iP4500 inkjet printer generates great text and photos. Canons Pixma iP4500 inkjet printer rivals low-end colour laser printers in speed. It also leaves many higher-priced inkjet competitors in t...
Bottom line The Canon Pixma iP4500 offers excellent speed, sharp print quality, and useful features for a good price. If your colour output tends more toward photos and graphics than charts and memos, it could be a good alternative to an entry-level colour laser...
90%
expertreviews.co.uk
Updated:
2015-01-01 01:56:46
Theres increasingly little to choose between specialist photo printers and the best standard inkjets. Canons Pixma iP4500, the cheapest printer here, is proof of that. It uses the four standard CMYK ink colours for photo printing, instead of the...
100%
itreviews.com
Updated:
2015-01-01 01:56:48
If you dont need the extra facilities of an all-in-one printer, this is a very good single-function machine at an impressive price. Single-function in this context means no scanner, but you can still print on plain paper, glossy photo blanks and CDs...
0%
techradar.com
Updated:
2015-01-01 01:56:50
A bargain printer, the iP4500 uses Canons unique line-up of five ChromaLife 100 inks, combining dye-based cyan, magenta, yellow and black inks with a second, pigment-based black ink. The system works so well in practise that Canon has now dropped conv...
Good Excellent print quality, Inexpensive running costs, Fast, Cheap to buy...
Bad Basic feature set...
Bottom line A bargain printer, the iP4500 uses Canons unique line-up of five ChromaLife 100 inks, combining dye-based cyan, magenta, yellow and black inks with a second, pigment-based black ink. The system works so well in practise that Canon has now dropped conv...
100%
pcauthority.com.au
Updated:
2015-01-01 01:56:53
Canon’s Pixma iP4500 boasts some fearsome specifications for $173: built-in duplexer; two paper trays, allowing you to either use the top-loading paper tray or the paper cassette built into the bottom of the unit; and a plastic adapter for direc...
83%
goodgearguide.com.au
Updated:
2015-01-01 01:56:55
Faster than even some low-end lasers, the Pixma iP4500 inkjet printer generates great text and photos. Canons Pixma iP4500 inkjet printer rivals low-end colour laser printers in speed. It also leaves many higher-priced inkjet competitors in the dust...
Good Very fast, automatic duplexing, two input trays...
Bad Buttons can be hard to figure out The Final Word The Canon Pixma iP4500 offers excellent speed, sharp print quality, and useful features for a good price. If your colour output tends more toward photos and graphics than charts and memos, it could be a...
Bottom line The Canon Pixma iP4500 offers excellent speed, sharp print quality, and useful features for a good price. If your colour output tends more toward photos and graphics than charts and memos, it could be a good alternative to an entry-level colour laser.
80%
alphr.com
Updated:
2015-01-01 01:56:58
A brilliant performer, particularly in terms of photo image quality. Its superb value, too. Canons Pixma ip4500 boasts some fearsome specifications for £62: built-in duplexer; two paper trays, allowing you to either use the top-loading paper tray or...
83%