DELL logo

DELL Toner f/ 5210n/5310n toner cartridge 1 pc(s) Original Black

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160781
Info modified on:
07 Mar 2024, 15:34:52
Long product name DELL Toner f/ 5210n/5310n toner cartridge 1 pc(s) Original Black:

Toner Black 20000p f/ 5210n/5310n, use and return

DELL Toner f/ 5210n/5310n toner cartridge 1 pc(s) Original Black:

- Consumable Type : High Capacity Toner cartridge
- Printing Technology : Laser
- Printing Colour : Black
- Duty Cycle : Up to 20000 pages

The High Capacity Black Toner Cartridge from Dell™ is designed to work with the Dell Laser Printer 5210n/5310n. It produces high resolution printouts with impressively sharp images and text. This cartridge features a capacity of up to 20000 pages. The cartridge also supports Dell's Toner Management System for low toner detection and easy online ordering. With our environmentally friendly 'Use & Return' recycling option you receive a free, easy return label in each 'Use & Return' recycling box. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.

Toner yields based on printing pages with 5% coverage in accordance with ISO/IEC 19752 testing methodology. Yields vary with usage and environmental conditions.

Short summary description DELL Toner f/ 5210n/5310n toner cartridge 1 pc(s) Original Black:

DELL Toner f/ 5210n/5310n, 20000 pages, Black, 1 pc(s)

Long summary description DELL Toner f/ 5210n/5310n toner cartridge 1 pc(s) Original Black:

DELL Toner f/ 5210n/5310n. Black toner page yield: 20000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Specs
Similar products
Distributors
Loading...
Disclaimer DELL Toner f/ 5210n/5310n toner cartridge 1 pc(s) Original Black 595-10011:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.