HPE logo

HPE M6710 disk array Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129323
Info modified on:
19 Mar 2022, 13:35:10
Long product name HPE M6710 disk array Black:

M6710 2.5 inch 2U SAS Drive Enclosure

Short summary description HPE M6710 disk array Black:

HPE M6710, 2.5", Black

Long summary description HPE M6710 disk array Black:

HPE M6710. Storage drive size: 2.5", Number of storage drives supported: 24, Supported storage drive interfaces: SAS. Product colour: Black

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.