location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Wireless Classic Desktop keyboard Mouse included RF Wireless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Classic Desktop
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LV290AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111904297 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 744160
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:04:07
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2018
Product end of life date
Bullet Points HP Wireless Classic Desktop keyboard Mouse included RF Wireless Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RF Wireless
  • - Full-size (100%) Numeric keypad
  • - Adjustable keyboard height
  • - Mouse included
  • - Black
Warranty: 2 years limited
Long product name HP Wireless Classic Desktop keyboard Mouse included RF Wireless Black :
The long product name of HP Wireless Classic Desktop keyboard Mouse included RF Wireless Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Classic Desktop
More>>>
HP Wireless Classic Desktop keyboard Mouse included RF Wireless Black:
The official description of HP Wireless Classic Desktop keyboard Mouse included RF Wireless Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A classic-style advanced 2.4 GHz wireless keyboard and mouse that excels when it comes to simplicity and comfort.

Features

- 5 multimedia controls - 3 buttons for easy volume control
- Instantly launch computer, internet, email, on-screen calculator, or search - Easy access with one touch controls
- Integrated number pad for effortless data entry
- Adjustable keyboard height with 2 positions
- Wireless nano receiver with 2.4 GHz wireless that is so small you can plug in and never have to take it out
- Compatible across all notebook and desktop platforms with Windows XP/Vista/7/8.

Short summary description HP Wireless Classic Desktop keyboard Mouse included RF Wireless Black:
This short summary of the HP Wireless Classic Desktop keyboard Mouse included RF Wireless Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Wireless Classic Desktop, Full-size (100%), Wireless, RF Wireless, Black, Mouse included

Long summary description HP Wireless Classic Desktop keyboard Mouse included RF Wireless Black:
This is an auto-generated long summary of HP Wireless Classic Desktop keyboard Mouse included RF Wireless Black based on the first three specs of the first five spec groups.

HP Wireless Classic Desktop. Keyboard form factor: Full-size (100%). Keyboard style: Curved. Connectivity technology: Wireless, Device interface: RF Wireless. Wrist rest, Product colour: Black. Mouse included

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Purpose
PC/Server
Frequency band
2.4 GHz
Country of origin
China
Design
Keyboard style
Curved
Full-size keyboard
Yes
Wrist rest
Yes
Adjustable keyboard height
Yes
Product colour *
Black
Surface coloration
Monochromatic
Material
ABS synthetics
LED indicators
Yes
HP segment
Home
Features
Wireless range
10 m
Power
Power source type *
Battery
Keyboard battery type
AA
Number of batteries (keyboard)
2
Battery technology
Alkaline
Number of batteries supported
4
Mouse
Mouse included *
Yes
Movement detection technology
Optical
Buttons quantity
3
Scroll
Yes
Scroll type
Wheel
Mouse
Mouse battery type
AA
Number of batteries (mouse)
2
Number of scroll wheels
1
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
USB required
Yes
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Keyboard dimensions (WxDxH)
465 x 174,4 x 36,3 mm
Keyboard weight
520 g
Mouse dimensions (WxDxH)
95,2 x 58,9 x 35,5 mm
Mouse weight
80 g
Packaging data
Package width
538 mm
Package depth
182 mm
Package height
42,5 mm
Package weight
861 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Receiver dimensions (W x D x H)
19 x 14,7 x 6,3 mm
Receiver weight
11,7 g
Batteries included
Yes
User guide
Yes
Other features
Internal
No
Country Distributor
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)